Manufacturer: ON Semiconductor
Win Source Part Number: 887600-NRVBS4201T3G
Features: Diode Schottky 200 V 4A Surface Mount SMC
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: DO-214AB, SMC
Package: Reel - TR
Mounting: Surface Mount
Family Name: NRVBS4201
Categories: Discrete Semiconductor Products
Case / Package: SMC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: NRVBS4201T3GOSDKR, NRVBS4201T3G-ND, NRVBS4201T3GOSCT, NRVBS4201T3GOSTR
Schottky Power Rectifier, Surface Mount, Fast Soft-Recovery, 4.0 A, 200 V, SMC, 2500-REEL Product overview: NRVBS4201T3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 4.0 A, 200 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 4.0 A, 200 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NRVBS4201T3G can be used for catalog matching and distributor lookup.
Diode Schottky 200V 4A Surface Mount SMC
Diode Schottky 200V 4A Surface Mount SMC
Diode Schottky 200V 4A Surface Mount SMC
DIODE SCHOTTKY 200V 4A SMC
Schottky Diodes & Rectifiers 4A, 200V SCHOTTKY
DIODE SCHOTTKY 200V 4A SMC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Rectifiers | Diodes | Rectifiers | Schottky Diodes | Schottky Diodes |
| Product Number | 887600-NRVBS4201T3G | 280-NRVBS4201T3G | NRVBS4201T3GOSDKR-ND | NRVBS4201T3G | NRVBS4201T3G | NRVBS4201T3G |
| Product Name | Diodes, Rectifiers - Single - NRVBS4201T3G | Schottky SMD 4.0 A 200 V Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers | Single Diodes |
| Package | SMC | Tape and Reel | SMC | DO-214AB, SMC | ||
| RoHS Compliant | RoHS | |||||
| IO | 4 amps | |||||
| Tj | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) |