onsemi SMD 2A 200V Diode and Rectifier NHP220SFT3G

Description
2A 200V Ultrafast Rectifier, SOD, Surface Mount Product overview: NHP220SFT3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2A, 200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 2A, 200V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NHP220SFT3G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
2A 200V Ultrafast Rectifier, SOD, Surface Mount Product overview: NHP220SFT3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2A, 200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 2A, 200V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NHP220SFT3G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 2A 200V Diode and Rectifier - 280-NHP220SFT3G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2A 200V Diode and Rectifier
280-NHP220SFT3G
SMD 2A 200V Diode and Rectifier 280-NHP220SFT3G
2A 200V Ultrafast Rectifier, SOD, Surface Mount Product overview: NHP220SFT3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2A, 200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 2A, 200V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NHP220SFT3G can be used for catalog matching and distributor lookup.

2A 200V Ultrafast Rectifier, SOD, Surface Mount Product overview: NHP220SFT3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2A, 200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 2A, 200V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NHP220SFT3G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - NHP220SFT3GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
NHP220SFT3GOSTR-ND
Single Diodes NHP220SFT3GOSTR-ND
Diode Standard 200V 2A Surface Mount SOD-123FL

Diode Standard 200V 2A Surface Mount SOD-123FL

Buy Now Datasheet
Single Diodes - NHP220SFT3GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
NHP220SFT3GOSDKR-ND
Single Diodes NHP220SFT3GOSDKR-ND
Diode Standard 200V 2A Surface Mount SOD-123FL

Diode Standard 200V 2A Surface Mount SOD-123FL

Buy Now Datasheet
Single Diodes - NHP220SFT3GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
NHP220SFT3GOSCT-ND
Single Diodes NHP220SFT3GOSCT-ND
Diode Standard 200V 2A Surface Mount SOD-123FL

Diode Standard 200V 2A Surface Mount SOD-123FL

Buy Now Datasheet
Diodes, Rectifiers - Single - NHP220SFT3G - 1083001-NHP220SFT3G - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - NHP220SFT3G
1083001-NHP220SFT3G
Diodes, Rectifiers - Single - NHP220SFT3G 1083001-NHP220SFT3G
Manufacturer: ON Semiconductor Win Source Part Number: 1083001-NHP220SFT3G Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 200V Current - Average Rectified (Io): 2A Voltage - Forward (Vf) (Max) @ If: 1.05V @ 2A Reverse Recovery Time (trr): 50ns Current - Reverse Leakage @ Vr: 500nA @ 200V Operating Temperature - Junction: -65°C to 175°C Categories: Discrete Semiconductor Products Status: Active Case / Package: SOD-123FL Speed(Frequency): Standard Recovery >500ns, > 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 1083001-NHP220SFT3G
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 1.05V @ 2A
Reverse Recovery Time (trr): 50ns
Current - Reverse Leakage @ Vr: 500nA @ 200V
Operating Temperature - Junction: -65°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-123FL
Speed(Frequency): Standard Recovery >500ns, > 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Schottky Diodes & Rectifiers - 1867610P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1867610P
Schottky Diodes & Rectifiers 1867610P
ON Semiconductor, NHP220SFT3G

ON Semiconductor, NHP220SFT3G

Supplier's Site
Schottky Diodes & Rectifiers - 1867518 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1867518
Schottky Diodes & Rectifiers 1867518
ON Semiconductor, NHP220SFT3G

ON Semiconductor, NHP220SFT3G

Supplier's Site
Schottky Diodes & Rectifiers - 1867610 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1867610
Schottky Diodes & Rectifiers 1867610
ON Semiconductor, NHP220SFT3G

ON Semiconductor, NHP220SFT3G

Supplier's Site
Single Diodes - NHP220SFT3G - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
NHP220SFT3G
Single Diodes NHP220SFT3G
DIODE GEN PURP 200V 2A SOD123FL

DIODE GEN PURP 200V 2A SOD123FL

Supplier's Site Datasheet
Rectifier, Aec-Q101, 2A, 200V, Sod-123; Repetitive Peak Reverse Voltage Onsemi - 42AC1807 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier, Aec-Q101, 2A, 200V, Sod-123; Repetitive Peak Reverse Voltage Onsemi
42AC1807
Rectifier, Aec-Q101, 2A, 200V, Sod-123; Repetitive Peak Reverse Voltage Onsemi 42AC1807
RECTIFIER, AEC-Q101, 2A, 200V, SOD-123; Repetitive Peak Reverse Voltage:200V; Average Forward Current:2A; Diode Configuration:Single ; Forward Voltage Max:1.05V; Reverse Recovery Time:50ns; Forward Surge Current:40A; No. of Pins:2 PinRoHS Compliant: Yes

RECTIFIER, AEC-Q101, 2A, 200V, SOD-123; Repetitive Peak Reverse Voltage:200V; Average Forward Current:2A; Diode Configuration:Single; Forward Voltage Max:1.05V; Reverse Recovery Time:50ns; Forward Surge Current:40A; No. of Pins:2 PinRoHS Compliant: Yes

Supplier's Site
Rectifier, Aec-Q101, 2A, 200V, Sod-123; Repetitive Reverse Voltage Vrrm Max Onsemi - 46AC1418 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier, Aec-Q101, 2A, 200V, Sod-123; Repetitive Reverse Voltage Vrrm Max Onsemi
46AC1418
Rectifier, Aec-Q101, 2A, 200V, Sod-123; Repetitive Reverse Voltage Vrrm Max Onsemi 46AC1418
RECTIFIER, AEC-Q101, 2A, 200V, SOD-123; Repetitive Reverse Voltage Vrrm Max:200V; Forward Current If(AV):2A; Diode Configuration:Single ; Forward Voltage VF Max:1.05V; Reverse Recovery Time trr Max:50ns; Forward Surge Current Ifsm RoHS Compliant: Yes

RECTIFIER, AEC-Q101, 2A, 200V, SOD-123; Repetitive Reverse Voltage Vrrm Max:200V; Forward Current If(AV):2A; Diode Configuration:Single; Forward Voltage VF Max:1.05V; Reverse Recovery Time trr Max:50ns; Forward Surge Current Ifsm RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - NHP220SFT3G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
NHP220SFT3G
Discrete Semiconductor Products - Diodes - Rectifiers NHP220SFT3G
DIODE GEN PURP 200V 2A SOD123FL

DIODE GEN PURP 200V 2A SOD123FL

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
NHP220SFT3G
Rectifiers NHP220SFT3G
Rectifiers PUF 2A 200V IN SOD123FL

Rectifiers PUF 2A 200V IN SOD123FL

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Rectifiers Diodes Diodes Rectifiers Rectifiers General Purpose Diodes Rectifiers Rectifiers Rectifiers Rectifiers
Product Number 280-NHP220SFT3G NHP220SFT3GOSTR-ND 1083001-NHP220SFT3G 1867610P 1867518 NHP220SFT3G 42AC1807 46AC1418 NHP220SFT3G NHP220SFT3G
Product Name SMD 2A 200V Diode and Rectifier Single Diodes Diodes, Rectifiers - Single - NHP220SFT3G Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Single Diodes Rectifier, Aec-Q101, 2A, 200V, Sod-123; Repetitive Peak Reverse Voltage Onsemi Rectifier, Aec-Q101, 2A, 200V, Sod-123; Repetitive Reverse Voltage Vrrm Max Onsemi Discrete Semiconductor Products - Diodes - Rectifiers Rectifiers
Package Cut Tape SOD-123; SOD-123 SOD-123; Sod-123fl SOD-123; SOD-123F SOD-123; SOD-123FL
RoHS Compliant RoHS RoHS RoHS RoHS
IO 2 amps
Tj -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F)
Diode Type Standard
Unlock Full Specs
to access all available technical data