Manufacturer: ON Semiconductor
Win Source Part Number: 803027-NRVTS12120EMF
Packaging: Reel
Mounting Style: SMD
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Current - Average Rectified (Io): 12A
Operating Temperature - Junction: -55°C ~ 175°C
Supplier Device Package: 5-DFN (5x6) (8-SOFL)
Manufacturer Package: 8-PowerTDFN, 5 Leads
Voltage - DC Reverse (Vr) (Maximum): 120V
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,500
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 830mV at 12A
Current - Reverse Leakage at Vr: 55μA at 120V
Diode Schottky 120V 12A Surface Mount 5-DFN (5x6) (8-SOFL)
DIODE SCHOTTKY 120V 12A 5DFN
DIODE SCHOTTKY 120V 12A 5DFN
Trench Schottky Rectifier with Very Low Leakage, 12 A, 120 V, 1500-REEL Product overview: NRVTS12120EMFST1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 12 A, 120 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 12 A, 120 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NRVTS12120EMFST1
DIODE SCHOTTKY 120V 12A 5DFN
DIODE SCHOTTKY 120V 12A 5DFN
Schottky Diodes & Rectifiers 12A 120V LOW LEAKAGE TRE
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Diodes | Rectifiers | Schottky Diodes | Rectifiers | Schottky Diodes |
| Product Number | 803027-NRVTS12120EMFST1G | 488-NRVTS12120EMFST1GTR-ND | 280-NRVTS12120EMFST1G | NRVTS12120EMFST1G | NRVTS12120EMFST1G | NRVTS12120EMFST1G |
| Product Name | Diodes, Rectifiers - Single - NRVTS12120EMFST1G | Single Diodes | Schottky 12 A 120 V Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers |
| VF | 0.8300 volts | 0.8300 volts | 0.8300 volts | |||
| Tj | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 C (-67 F) | |||
| Package | DFN | 8-PowerTDFN, 5 Leads |