onsemi Schottky 10 A 100 V Diode and Rectifier NRVTS10100EMFST1G

Description
Trench Schottky Rectifier, Very Low Leakage, 10 A, 100 V, 1500-REEL Product overview: NRVTS10100EMFST1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 10 A, 100 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 10 A, 100 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NRVTS10100EMFST1 G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Trench Schottky Rectifier, Very Low Leakage, 10 A, 100 V, 1500-REEL Product overview: NRVTS10100EMFST1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 10 A, 100 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 10 A, 100 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NRVTS10100EMFST1 G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Schottky 10 A 100 V Diode and Rectifier
280-NRVTS10100EMFST1G
Schottky 10 A 100 V Diode and Rectifier 280-NRVTS10100EMFST1G
Trench Schottky Rectifier, Very Low Leakage, 10 A, 100 V, 1500-REEL Product overview: NRVTS10100EMFST1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 10 A, 100 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 10 A, 100 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NRVTS10100EMFST1 G can be used for catalog matching and distributor lookup.

Trench Schottky Rectifier, Very Low Leakage, 10 A, 100 V, 1500-REEL Product overview: NRVTS10100EMFST1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 10 A, 100 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 10 A, 100 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NRVTS10100EMFST1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - NRVTS10100EMFST1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 100V 10A Surface Mount 5-DFN (5x6) (8-SOFL)

Diode Schottky 100V 10A Surface Mount 5-DFN (5x6) (8-SOFL)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes - 1336900-NRVTS10100EMFST1G - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
1336900-NRVTS10100EMFST1G
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes 1336900-NRVTS10100EMFST1G
Win Source Part Number: 1336900-NRVTS10100EM FST1G Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Series: Automotive, AEC-Q101 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 1,500 Technology: Schottky Current - Average Rectified (Io): 10A Current - Reverse Leakage @ Vr: 50 µA @ 100 V Operating Temperature - Junction: -55°C ~ 175°C Mounting Type: Surface Mount Package / Case: 8-PowerTDFN, 5 Leads Supplier Device Package: 5-DFN (5x6) (8-SOFL) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: onsemi Base Product Number: NRVTS10100 Voltage - DC Reverse (Vr) (Max): 100 V Voltage - Forward (Vf) (Max) @ If: 720 mV @ 10 A

Win Source Part Number: 1336900-NRVTS10100EMFST1G
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Series: Automotive, AEC-Q101
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 1,500
Technology: Schottky
Current - Average Rectified (Io): 10A
Current - Reverse Leakage @ Vr: 50 µA @ 100 V
Operating Temperature - Junction: -55°C ~ 175°C
Mounting Type: Surface Mount
Package / Case: 8-PowerTDFN, 5 Leads
Supplier Device Package: 5-DFN (5x6) (8-SOFL)
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: onsemi
Base Product Number: NRVTS10100
Voltage - DC Reverse (Vr) (Max): 100 V
Voltage - Forward (Vf) (Max) @ If: 720 mV @ 10 A

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - NRVTS10100EMFST1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
NRVTS10100EMFST1G
Discrete Semiconductor Products - Diodes - Rectifiers NRVTS10100EMFST1G
DIODE SCHOTTKY 100V 10A 5DFN

DIODE SCHOTTKY 100V 10A 5DFN

Supplier's Site
Single Diodes NRVTS10100EMFST1G
DIODE SCHOTTKY 100V 10A 5DFN

DIODE SCHOTTKY 100V 10A 5DFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
NRVTS10100EMFST1G
Schottky Diodes & Rectifiers NRVTS10100EMFST1G
Schottky Diodes & Rectifiers LOW LEAKAGE 10A 100V TRE

Schottky Diodes & Rectifiers LOW LEAKAGE 10A 100V TRE

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Rectifiers Diodes Schottky Diodes Rectifiers Schottky Diodes Schottky Diodes
Product Number 280-NRVTS10100EMFST1G NRVTS10100EMFST1GOSTR-ND 1336900-NRVTS10100EMFST1G NRVTS10100EMFST1G NRVTS10100EMFST1G NRVTS10100EMFST1G
Product Name Schottky 10 A 100 V Diode and Rectifier Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Single Diodes Schottky Diodes & Rectifiers
Package Tape and Reel 8-PowerTDFN, 5 Leads 8-PowerTDFN, 5 Leads SO-8
RoHS Compliant RoHS
IO 10 amps
Unlock Full Specs
to access all available technical data