DIODE STANDARD 100V 1A SOD123F
DIODE STANDARD 100V 1A SOD123F
Diode Standard 100V 1A Surface Mount SOD-123F
Rectifiers Surface General-Purpose Rectifier
DIODE GEN PURP 100V 1A SOD123F
DIODE GEN PURP 100V 1A SOD123F
| DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | General Purpose Diodes | Rectifiers |
| Product Number | 488-NRVS1BFLDKR-ND | NRVS1BFL | NRVS1BFL | NRVS1BFL |
| Product Name | Single Diodes | Rectifiers | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -55 to 150 C (-67 to 302 F) | |||
| Package | SOD-123; SOD-123F-2 | SOD-123; SOD-123F | ||
| VF | 1.1 volts | 1.1 volts |