onsemi Schottky 40V 3A Diode and Rectifier NRVBA340T3G-VF01

Description
DIODE SCHOTTKY 40V 3A SMA Product overview: NRVBA340T3G-VF01 from ON Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NRVBA340T3G-VF01 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SCHOTTKY 40V 3A SMA Product overview: NRVBA340T3G-VF01 from ON Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NRVBA340T3G-VF01 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 40V 3A Diode and Rectifier - 280-NRVBA340T3G-VF01 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 40V 3A Diode and Rectifier
280-NRVBA340T3G-VF01
Schottky 40V 3A Diode and Rectifier 280-NRVBA340T3G-VF01
DIODE SCHOTTKY 40V 3A SMA Product overview: NRVBA340T3G-VF01 from ON Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NRVBA340T3G-VF01 can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 40V 3A SMA Product overview: NRVBA340T3G-VF01 from ON Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NRVBA340T3G-VF01 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - NRVBA340T3G-VF01 - 887593-NRVBA340T3G-VF01 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - NRVBA340T3G-VF01
887593-NRVBA340T3G-VF01
Diodes, Rectifiers - Single - NRVBA340T3G-VF01 887593-NRVBA340T3G-VF01
Manufacturer: ON Semiconductor Win Source Part Number: 887593-NRVBA340T3G-V F01 Series: Automotive, AEC-Q101 Features: Diode Schottky 40 V 3A Surface Mount SMA Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: DO-214AC, SMA Package: Reel - TR Mounting: Surface Mount Family Name: NRVBA340 Categories: Discrete Semiconductor Products Case / Package: SMA ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080

Manufacturer: ON Semiconductor
Win Source Part Number: 887593-NRVBA340T3G-VF01
Series: Automotive, AEC-Q101
Features: Diode Schottky 40 V 3A Surface Mount SMA
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: DO-214AC, SMA
Package: Reel - TR
Mounting: Surface Mount
Family Name: NRVBA340
Categories: Discrete Semiconductor Products
Case / Package: SMA
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - NRVBA340T3G-VF01 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
NRVBA340T3G-VF01
Discrete Semiconductor Products - Diodes - Rectifiers NRVBA340T3G-VF01
DIODE SCHOTTKY 40V 3A SMA

DIODE SCHOTTKY 40V 3A SMA

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
NRVBA340T3G-VF01
Schottky Diodes & Rectifiers NRVBA340T3G-VF01
Schottky Diodes & Rectifiers SCHOTTKY RECT 3A 40V

Schottky Diodes & Rectifiers SCHOTTKY RECT 3A 40V

Buy Now Datasheet
Single Diodes NRVBA340T3G-VF01
DIODE SCHOTTKY 40V 3A SMA

DIODE SCHOTTKY 40V 3A SMA

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Rectifiers Schottky Diodes Rectifiers Schottky Diodes Schottky Diodes
Product Number 280-NRVBA340T3G-VF01 887593-NRVBA340T3G-VF01 NRVBA340T3G-VF01 NRVBA340T3G-VF01 NRVBA340T3G-VF01
Product Name Schottky 40V 3A Diode and Rectifier Diodes, Rectifiers - Single - NRVBA340T3G-VF01 Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers Single Diodes
Package DO-214AC, SMA SMA; SMA SMA SMA-2 SMA; DO-214AC, SMA
Unlock Full Specs
to access all available technical data