onsemi Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes NRVBA1H100T3G-VF01

Description
Win Source Part Number: 1340063-NRVBA1H100T3 G-VF01 Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Series: Automotive, AEC-Q101 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 5,000 Technology: Schottky Current - Average Rectified (Io): 1A Current - Reverse Leakage @ Vr: 40 µA @ 100 V Operating Temperature - Junction: -65°C ~ 175°C Mounting Type: Surface Mount Package / Case: DO-214AC, SMA Supplier Device Package: SMA ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: onsemi Base Product Number: NRVBA1 Voltage - DC Reverse (Vr) (Max): 100 V Voltage - Forward (Vf) (Max) @ If: 760 mV @ 1 A
Request a Quote Datasheet
Description
Win Source Part Number: 1340063-NRVBA1H100T3 G-VF01 Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Series: Automotive, AEC-Q101 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 5,000 Technology: Schottky Current - Average Rectified (Io): 1A Current - Reverse Leakage @ Vr: 40 µA @ 100 V Operating Temperature - Junction: -65°C ~ 175°C Mounting Type: Surface Mount Package / Case: DO-214AC, SMA Supplier Device Package: SMA ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: onsemi Base Product Number: NRVBA1 Voltage - DC Reverse (Vr) (Max): 100 V Voltage - Forward (Vf) (Max) @ If: 760 mV @ 1 A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes - 1340063-NRVBA1H100T3G-VF01 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
1340063-NRVBA1H100T3G-VF01
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes 1340063-NRVBA1H100T3G-VF01
Win Source Part Number: 1340063-NRVBA1H100T3 G-VF01 Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Series: Automotive, AEC-Q101 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 5,000 Technology: Schottky Current - Average Rectified (Io): 1A Current - Reverse Leakage @ Vr: 40 µA @ 100 V Operating Temperature - Junction: -65°C ~ 175°C Mounting Type: Surface Mount Package / Case: DO-214AC, SMA Supplier Device Package: SMA ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: onsemi Base Product Number: NRVBA1 Voltage - DC Reverse (Vr) (Max): 100 V Voltage - Forward (Vf) (Max) @ If: 760 mV @ 1 A

Win Source Part Number: 1340063-NRVBA1H100T3G-VF01
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Series: Automotive, AEC-Q101
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 5,000
Technology: Schottky
Current - Average Rectified (Io): 1A
Current - Reverse Leakage @ Vr: 40 µA @ 100 V
Operating Temperature - Junction: -65°C ~ 175°C
Mounting Type: Surface Mount
Package / Case: DO-214AC, SMA
Supplier Device Package: SMA
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: onsemi
Base Product Number: NRVBA1
Voltage - DC Reverse (Vr) (Max): 100 V
Voltage - Forward (Vf) (Max) @ If: 760 mV @ 1 A

Buy Now Datasheet
Singapore, Singapore
Schottky 100V 1A Diode and Rectifier
280-NRVBA1H100T3G-VF01
Schottky 100V 1A Diode and Rectifier 280-NRVBA1H100T3G-VF01
DIODE SCHOTTKY 100V 1A SMA Product overview: NRVBA1H100T3G-VF01 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NRVBA1H100T3G-VF 01 can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 100V 1A SMA Product overview: NRVBA1H100T3G-VF01 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NRVBA1H100T3G-VF01 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
NRVBA1H100T3G-VF01
Schottky Diodes & Rectifiers NRVBA1H100T3G-VF01
Schottky Diodes & Rectifiers 1 A 100 V SCHOTTKY

Schottky Diodes & Rectifiers 1 A 100 V SCHOTTKY

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - NRVBA1H100T3G-VF01 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
NRVBA1H100T3G-VF01
Discrete Semiconductor Products - Diodes - Rectifiers NRVBA1H100T3G-VF01
DIODE SCHOTTKY 100V 1A SMA

DIODE SCHOTTKY 100V 1A SMA

Supplier's Site
Single Diodes NRVBA1H100T3G-VF01
DIODE SCHOTTKY 100V 1A SMA

DIODE SCHOTTKY 100V 1A SMA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Schottky Diodes Rectifiers Schottky Diodes Rectifiers Schottky Diodes
Product Number 1340063-NRVBA1H100T3G-VF01 280-NRVBA1H100T3G-VF01 NRVBA1H100T3G-VF01 NRVBA1H100T3G-VF01 NRVBA1H100T3G-VF01
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Schottky 100V 1A Diode and Rectifier Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers Single Diodes
Package DO-214AC, SMA Tape & Reel (TR) SMA-2 SMA SMA; DO-214AC, SMA
Unlock Full Specs
to access all available technical data