onsemi Single Diodes NRVBAF440T3G

Description
Diode Schottky 40V 4A Surface Mount SMA-FL
Request a Quote Datasheet
Description
Diode Schottky 40V 4A Surface Mount SMA-FL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - NRVBAF440T3GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
NRVBAF440T3GOSTR-ND
Single Diodes NRVBAF440T3GOSTR-ND
Diode Schottky 40V 4A Surface Mount SMA-FL

Diode Schottky 40V 4A Surface Mount SMA-FL

Buy Now Datasheet
Single Diodes - NRVBAF440T3GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
NRVBAF440T3GOSCT-ND
Single Diodes NRVBAF440T3GOSCT-ND
Diode Schottky 40V 4A Surface Mount SMA-FL

Diode Schottky 40V 4A Surface Mount SMA-FL

Buy Now Datasheet
Single Diodes - NRVBAF440T3GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 40V 4A Surface Mount SMA-FL

Diode Schottky 40V 4A Surface Mount SMA-FL

Buy Now Datasheet
Diodes, Rectifiers - Single - NRVBAF440T3G - 850178-NRVBAF440T3G - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - NRVBAF440T3G
850178-NRVBAF440T3G
Diodes, Rectifiers - Single - NRVBAF440T3G 850178-NRVBAF440T3G
Manufacturer: ON Semiconductor Win Source Part Number: 850178-NRVBAF440T3G Series: Automotive, AEC-Q101 Features: Diode 40 V Package: Reel - TR Family Name: NRVBAF440 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: NRVBAF440T3GOSCT, NRVBAF440T3G-ND, NRVBAF440T3GOSDKR, NRVBAF440T3GOSTR

Manufacturer: ON Semiconductor
Win Source Part Number: 850178-NRVBAF440T3G
Series: Automotive, AEC-Q101
Features: Diode 40 V
Package: Reel - TR
Family Name: NRVBAF440
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: NRVBAF440T3GOSCT, NRVBAF440T3G-ND, NRVBAF440T3GOSDKR, NRVBAF440T3GOSTR

Buy Now Datasheet
Schottky 4.0 A 40 V Diode and Rectifier - 280-NRVBAF440T3G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 4.0 A 40 V Diode and Rectifier
280-NRVBAF440T3G
Schottky 4.0 A 40 V Diode and Rectifier 280-NRVBAF440T3G
4.0 A, 40 V Schottky Rectifier, 5000-REEL Product overview: NRVBAF440T3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 4.0 A, 40 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 4.0 A, 40 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NRVBAF440T3G can be used for catalog matching and distributor lookup.

4.0 A, 40 V Schottky Rectifier, 5000-REEL Product overview: NRVBAF440T3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 4.0 A, 40 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 4.0 A, 40 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NRVBAF440T3G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - NRVBAF440T3G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
NRVBAF440T3G
Discrete Semiconductor Products - Diodes - Rectifiers NRVBAF440T3G
DIODE SCHOTTKY 40V 4A SMA-FL

DIODE SCHOTTKY 40V 4A SMA-FL

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
NRVBAF440T3G
Schottky Diodes & Rectifiers NRVBAF440T3G
Schottky Diodes & Rectifiers 4.0A, 40V Schottky Rectifier

Schottky Diodes & Rectifiers 4.0A, 40V Schottky Rectifier

Buy Now Datasheet
Single Diodes - NRVBAF440T3G - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
NRVBAF440T3G
Single Diodes NRVBAF440T3G
DIODE SCHOTTKY 40V 4A SMA-FL

DIODE SCHOTTKY 40V 4A SMA-FL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Diodes Schottky Diodes Rectifiers Rectifiers Schottky Diodes Schottky Diodes
Product Number NRVBAF440T3GOSTR-ND 850178-NRVBAF440T3G 280-NRVBAF440T3G NRVBAF440T3G NRVBAF440T3G NRVBAF440T3G
Product Name Single Diodes Diodes, Rectifiers - Single - NRVBAF440T3G Schottky 4.0 A 40 V Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers Single Diodes
Tj -55 to 150 C (-67 to 302 F) -55 C (-67 F)
Unlock Full Specs
to access all available technical data