Manufacturer: ON Semiconductor
Win Source Part Number: 1083535-NRVA4004T3G
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 400V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 1A
Current - Reverse Leakage @ Vr: 10μA @ 400V
Operating Temperature - Junction: -55°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SMA
Speed(Frequency): Standard Recovery >500ns, > 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Diode Standard 400V 1A Surface Mount SMA
Diode Standard 400V 1A Surface Mount SMA
Diode Standard 400V 1A Surface Mount SMA
Power Rectifier, Standard Recovery, 1 A, 400 V, SMA, 5000-REEL Product overview: NRVA4004T3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1 A, 400 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1 A, 400 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NRVA4004T3G can be used for catalog matching and distributor lookup.
DIODE GEN PURP 400V 1A SMA
DIODE GEN PURP 400V 1A SMA
Rectifiers REC SMA 1A 400V STD TR
RECTIFIER, 1A, 400V, DO-214AC; Repetitive Reverse Voltage Vrrm Max:400V; Forward Current If(AV):1A; Diode Configuration:Single
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers | General Purpose Diodes | Rectifiers | Rectifiers |
| Product Number | 1083535-NRVA4004T3G | NRVA4004T3GOSCT-ND | 280-NRVA4004T3G | NRVA4004T3G | NRVA4004T3G | NRVA4004T3G | 81Y7006 |
| Product Name | Diodes, Rectifiers - Single - NRVA4004T3G | Single Diodes | 1 A 400 V Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes | Rectifiers | Rectifier, 1A, 400V, Do-214Ac; Repetitive Reverse Voltage Vrrm Max Onsemi |
| Diode Type | Standard | ||||||
| VF | 1.1 volts | 1.1 volts | 1.1 volts | 1.1 volts | |||
| VR | 400 volts | 400 volts | |||||
| IR | 0.0100 mA | 0.0100 mA | |||||
| Tj | -55 to 175 C (-67 to 347 F) | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) |