onsemi Single Diodes NRVBAF3200T3G

Description
Diode Schottky 200V 3A Surface Mount SMA-FL
Request a Quote Datasheet
Description
Diode Schottky 200V 3A Surface Mount SMA-FL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 488-NRVBAF3200T3GCT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 200V 3A Surface Mount SMA-FL

Diode Schottky 200V 3A Surface Mount SMA-FL

Buy Now Datasheet
Single Diodes - 488-NRVBAF3200T3GTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 200V 3A Surface Mount SMA-FL

Diode Schottky 200V 3A Surface Mount SMA-FL

Buy Now Datasheet
Single Diodes - 488-NRVBAF3200T3GDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 200V 3A Surface Mount SMA-FL

Diode Schottky 200V 3A Surface Mount SMA-FL

Buy Now Datasheet
Schottky 200 V 3.0 A Diode and Rectifier - 280-NRVBAF3200T3G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 200 V 3.0 A Diode and Rectifier
280-NRVBAF3200T3G
Schottky 200 V 3.0 A Diode and Rectifier 280-NRVBAF3200T3G
200 V, 3.0 A Schottky Rectifier, 5000-REEL Product overview: NRVBAF3200T3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 200 V, 3.0 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200 V, 3.0 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NRVBAF3200T3G can be used for catalog matching and distributor lookup.

200 V, 3.0 A Schottky Rectifier, 5000-REEL Product overview: NRVBAF3200T3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 200 V, 3.0 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200 V, 3.0 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NRVBAF3200T3G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
NRVBAF3200T3G
Schottky Diodes & Rectifiers NRVBAF3200T3G
Schottky Diodes & Rectifiers 200 V, 3.0 A

Schottky Diodes & Rectifiers 200 V, 3.0 A

Buy Now Datasheet
Single Diodes - NRVBAF3200T3G - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
NRVBAF3200T3G
Single Diodes NRVBAF3200T3G
DIODE SCHOTTKY 200V 3A SMA-FL

DIODE SCHOTTKY 200V 3A SMA-FL

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - NRVBAF3200T3G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
NRVBAF3200T3G
Discrete Semiconductor Products - Diodes - Rectifiers NRVBAF3200T3G
DIODE SCHOTTKY 200V 3A SMA-FL

DIODE SCHOTTKY 200V 3A SMA-FL

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Schottky Diodes Schottky Diodes Rectifiers
Product Number 488-NRVBAF3200T3GCT-ND 280-NRVBAF3200T3G NRVBAF3200T3G NRVBAF3200T3G NRVBAF3200T3G
Product Name Single Diodes Schottky 200 V 3.0 A Diode and Rectifier Schottky Diodes & Rectifiers Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Tj -65 to 150 C (-85 to 302 F) -65 C (-85 F)
Unlock Full Specs
to access all available technical data