onsemi Discrete Semiconductor Products - Diodes - Rectifiers - Single NRVB30H100MFST1G

Description
Win Source Part Number: 990227-NRVB30H100MFS T1G Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 1,500 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 100 V Current - Average Rectified (Io): 30A Voltage - Forward (Vf) (Max) @ If: 900 mV @ 30 A Current - Reverse Leakage @ Vr: 100 µA @ 100 V Operating Temperature - Junction: -55°C ~ 150°C Package / Case: 8-PowerTDFN, 5 Leads Supplier Device Package: 5-DFN (5x6) (8-SOFL) ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: onsemi Other Names: ,488-NRVB30H100MFST1 GCT,NRVB30H100MFST1G -ND,488-NRVB30H100MF ST1GTR,488-NRVB30H10 0MFST1GDKR Base Product Number: NRVB30
Request a Quote Datasheet
Description
Win Source Part Number: 990227-NRVB30H100MFS T1G Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 1,500 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 100 V Current - Average Rectified (Io): 30A Voltage - Forward (Vf) (Max) @ If: 900 mV @ 30 A Current - Reverse Leakage @ Vr: 100 µA @ 100 V Operating Temperature - Junction: -55°C ~ 150°C Package / Case: 8-PowerTDFN, 5 Leads Supplier Device Package: 5-DFN (5x6) (8-SOFL) ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: onsemi Other Names: ,488-NRVB30H100MFST1 GCT,NRVB30H100MFST1G -ND,488-NRVB30H100MF ST1GTR,488-NRVB30H10 0MFST1GDKR Base Product Number: NRVB30
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 990227-NRVB30H100MFST1G - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
990227-NRVB30H100MFST1G
Discrete Semiconductor Products - Diodes - Rectifiers - Single 990227-NRVB30H100MFST1G
Win Source Part Number: 990227-NRVB30H100MFS T1G Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 1,500 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 100 V Current - Average Rectified (Io): 30A Voltage - Forward (Vf) (Max) @ If: 900 mV @ 30 A Current - Reverse Leakage @ Vr: 100 µA @ 100 V Operating Temperature - Junction: -55°C ~ 150°C Package / Case: 8-PowerTDFN, 5 Leads Supplier Device Package: 5-DFN (5x6) (8-SOFL) ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: onsemi Other Names: ,488-NRVB30H100MFST1 GCT,NRVB30H100MFST1G -ND,488-NRVB30H100MF ST1GTR,488-NRVB30H10 0MFST1GDKR Base Product Number: NRVB30

Win Source Part Number: 990227-NRVB30H100MFST1G
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 1,500
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100 V
Current - Average Rectified (Io): 30A
Voltage - Forward (Vf) (Max) @ If: 900 mV @ 30 A
Current - Reverse Leakage @ Vr: 100 µA @ 100 V
Operating Temperature - Junction: -55°C ~ 150°C
Package / Case: 8-PowerTDFN, 5 Leads
Supplier Device Package: 5-DFN (5x6) (8-SOFL)
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: onsemi
Other Names: ,488-NRVB30H100MFST1GCT,NRVB30H100MFST1G-ND,488-NRVB30H100MFST1GTR,488-NRVB30H100MFST1GDKR
Base Product Number: NRVB30

Buy Now Datasheet
Single Diodes - 488-NRVB30H100MFST1GTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 100V 30A Surface Mount 5-DFN (5x6) (8-SOFL)

Diode Schottky 100V 30A Surface Mount 5-DFN (5x6) (8-SOFL)

Buy Now Datasheet
Single Diodes - 488-NRVB30H100MFST1GCT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 100V 30A Surface Mount 5-DFN (5x6) (8-SOFL)

Diode Schottky 100V 30A Surface Mount 5-DFN (5x6) (8-SOFL)

Buy Now Datasheet
Single Diodes - 488-NRVB30H100MFST1GDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 100V 30A Surface Mount 5-DFN (5x6) (8-SOFL)

Diode Schottky 100V 30A Surface Mount 5-DFN (5x6) (8-SOFL)

Buy Now Datasheet
Singapore, Singapore
Schottky 30 A 100 V 30A Diode and Rectifier
280-NRVB30H100MFST1G
Schottky 30 A 100 V 30A Diode and Rectifier 280-NRVB30H100MFST1G
30 A, 100 V Schottky Diode in SO-8FL 30A 100V Schottky Diode, DFN5 5X6, 1.27P (SO 8FL), 1500-REEL Product overview: NRVB30H100MFST1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30 A, 100 V, 30A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30 A, 100 V, 30A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NRVB30H100MFST1G can be used for catalog matching and distributor lookup.

30 A, 100 V Schottky Diode in SO-8FL 30A 100V Schottky Diode, DFN5 5X6, 1.27P (SO 8FL), 1500-REEL Product overview: NRVB30H100MFST1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30 A, 100 V, 30A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30 A, 100 V, 30A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NRVB30H100MFST1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
NRVB30H100MFST1G
Schottky Diodes & Rectifiers NRVB30H100MFST1G
Schottky Diodes & Rectifiers 30.0 A, 100 V SCHOTTKY DI

Schottky Diodes & Rectifiers 30.0 A, 100 V SCHOTTKY DI

Buy Now Datasheet
Single Diodes NRVB30H100MFST1G
DIODE SCHOTTKY 100V 30A 5DFN

DIODE SCHOTTKY 100V 30A 5DFN

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - NRVB30H100MFST1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
NRVB30H100MFST1G
Discrete Semiconductor Products - Diodes - Rectifiers NRVB30H100MFST1G
DIODE SCHOTTKY 100V 30A 5DFN

DIODE SCHOTTKY 100V 30A 5DFN

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Schottky Diodes Diodes Rectifiers Schottky Diodes Schottky Diodes Rectifiers
Product Number 990227-NRVB30H100MFST1G 488-NRVB30H100MFST1GTR-ND 280-NRVB30H100MFST1G NRVB30H100MFST1G NRVB30H100MFST1G NRVB30H100MFST1G
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Single Single Diodes Schottky 30 A 100 V 30A Diode and Rectifier Schottky Diodes & Rectifiers Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Package 8-PowerTDFN, 5 Leads Tape and Reel SO-8 8-PowerTDFN, 5 Leads
VF 0.9000 volts 0.9000 volts 0.9000 volts
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 C (-67 F)
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1219583 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package SOT23; Sot-23
RoHS Compliant RoHS
View Details
Rectifier Diode - 1N5620US - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 30 amps
IF 2000 mA
trr 2000 ns
View Details
High-speed switching diode - BAV99W,135 - Nexperia B.V.
Specs
Diode Applications Switching; Protector
RoHS Compliant RoHS
VF 715 to 0.7150 volts
View Details
4 suppliers
Diode and Rectifier - 280-BAS16-02W H6327 - ERSAELECTRONICS PTE. LTD.
View Details
2 suppliers