Diode Standard 400V 3A Surface Mount SMC (DO-214AB)
Diode Standard 400V 3A Surface Mount SMC (DO-214AB)
Diode Standard 400V 3A Surface Mount SMC (DO-214AB)
DIODE GEN PURP 400V 3A SMC
Rectifiers 3A,400V, Super Fast Recovery Rectifiers,SMC Package
DIODE GEN PURP 400V 3A SMC
| DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | General Purpose Diodes |
| Product Number | MURS3G-TPMSDKR-ND | MURS3G-TP | MURS3G-TP | MURS3G-TP |
| Product Name | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers | Single Diodes |
| Tj | -55 to 150 C (-67 to 302 F) | |||
| Life Cycle Stage | Active | |||
| VF | 1 volts | 1 volts |