Diode Silicon Carbide Schottky 1700V 16A (DC) Through Hole TO-247-2
Win Source Part Number: 1339619-NDSH10170A
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Speed: No Recovery Time > 500mA (Io)
Package: Tube
Standard Package: 450
Technology: SiC (Silicon Carbide) Schottky
Current - Average Rectified (Io): 16A
Reverse Recovery Time (trr): 0 ns
Current - Reverse Leakage @ Vr: 40 µA @ 1700 V
Capacitance @ Vr, F: 856pF @ 1V, 100kHz
Operating Temperature - Junction: -55°C ~ 175°C
Mounting Type: Through Hole
Package / Case: TO-247-2
Supplier Device Package: TO-247-2
ECCN: EAR99
Fake Threat In the Open Market: 32 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: onsemi
Voltage - DC Reverse (Vr) (Max): 1700 V
Voltage - Forward (Vf) (Max) @ If: 1.75 V @ 10 A
DIODE SIL CARB 1.7KV 16A TO247-2 Product overview: NDSH10170A from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.7KV, 16A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.7KV, 16A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NDSH10170A can be used for catalog matching and distributor lookup.
DIODE SIL CARB 1.7KV 16A TO247-2
DIODE SIL CARB 1.7KV 16A TO247-2
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Diodes | Rectifiers |
| Product Number | 5556-NDSH10170A-ND | 1339619-NDSH10170A | 280-NDSH10170A | NDSH10170A | NDSH10170A |
| Product Name | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes | 1.7KV 16A Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 C (-67 F) | ||
| VF | 1.75 volts | 1.75 volts | 1.75 volts | ||
| VR | 1700 volts | 1700 volts | |||
| IR | 0.0400 mA | 0.0400 mA |