Vishay Precision Group Diodes, Rectifiers - Single - MURS160-E3/52T MURS160-E3/52T

Description
Manufacturer: Vishay Win Source Part Number: 024668-MURS160-E3/52 T Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600V Current - Average Rectified (Io): 2A Voltage - Forward (Vf) (Max) @ If: 1.25V @ 1A Reverse Recovery Time (trr): 75ns Current - Reverse Leakage @ Vr: 5μA @ 600V Capacitance @ Vr, F: 10pF @ 4V, 1MHz Operating Temperature - Junction: -65°C to 175°C Family Name: MURS160 Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-214AA (SMB) Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): MURS260T3; MURS260; MURS260T3G; MURS160; Introduction Date: July 31, 2002 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Sufficient Application Field: Used in Power Management, Consumer Electronics, Commercial, Communications & Networking, Computers & Computer Peripherals
Request a Quote
Description
Manufacturer: Vishay Win Source Part Number: 024668-MURS160-E3/52 T Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600V Current - Average Rectified (Io): 2A Voltage - Forward (Vf) (Max) @ If: 1.25V @ 1A Reverse Recovery Time (trr): 75ns Current - Reverse Leakage @ Vr: 5μA @ 600V Capacitance @ Vr, F: 10pF @ 4V, 1MHz Operating Temperature - Junction: -65°C to 175°C Family Name: MURS160 Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-214AA (SMB) Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): MURS260T3; MURS260; MURS260T3G; MURS160; Introduction Date: July 31, 2002 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Sufficient Application Field: Used in Power Management, Consumer Electronics, Commercial, Communications & Networking, Computers & Computer Peripherals
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MURS160-E3/52T is a surface-mount ultrafast rectifier diode from Vishay, designed for high-frequency rectification and freewheeling applications in switching mode converters and inverters. It features a maximum repetitive peak reverse voltage of 600V and an average forward rectified current rating of 1.0A. The diode has a low forward voltage drop of 1.05V at 1A and a reverse recovery time of 75ns, making it suitable for applications requiring fast switching speeds. The operating temperature range is from -65°C to +175°C, ensuring reliability in various environments. The device is packaged in a DO-214AA (SMB) case and is compliant with RoHS standards. It is also AEC-Q101 qualified, indicating its suitability for automotive applications. The MURS160-E3/52T is a commonly used part with sufficient supply and demand status, making it a viable option for engineers in power management and consumer electronics projects.

Datasheet Summary
Powered by GS/AI

The MURS160-E3/52T is a surface-mount ultrafast rectifier diode from Vishay, designed for high-frequency rectification and freewheeling applications in switching mode converters and inverters. It features a maximum repetitive peak reverse voltage of 600V and an average forward rectified current rating of 1.0A. The diode has a low forward voltage drop of 1.05V at 1A and a reverse recovery time of 75ns, making it suitable for applications requiring fast switching speeds. The operating temperature range is from -65°C to +175°C, ensuring reliability in various environments. The device is packaged in a DO-214AA (SMB) case and is compliant with RoHS standards. It is also AEC-Q101 qualified, indicating its suitability for automotive applications. The MURS160-E3/52T is a commonly used part with sufficient supply and demand status, making it a viable option for engineers in power management and consumer electronics projects.

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - MURS160-E3/52T - 024668-MURS160-E3/52T - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - MURS160-E3/52T
024668-MURS160-E3/52T
Diodes, Rectifiers - Single - MURS160-E3/52T 024668-MURS160-E3/52T
Manufacturer: Vishay Win Source Part Number: 024668-MURS160-E3/52 T Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600V Current - Average Rectified (Io): 2A Voltage - Forward (Vf) (Max) @ If: 1.25V @ 1A Reverse Recovery Time (trr): 75ns Current - Reverse Leakage @ Vr: 5μA @ 600V Capacitance @ Vr, F: 10pF @ 4V, 1MHz Operating Temperature - Junction: -65°C to 175°C Family Name: MURS160 Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-214AA (SMB) Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): MURS260T3; MURS260; MURS260T3G; MURS160; Introduction Date: July 31, 2002 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Sufficient Application Field: Used in Power Management, Consumer Electronics, Commercial, Communications & Networking, Computers & Computer Peripherals

Manufacturer: Vishay
Win Source Part Number: 024668-MURS160-E3/52T
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 1.25V @ 1A
Reverse Recovery Time (trr): 75ns
Current - Reverse Leakage @ Vr: 5μA @ 600V
Capacitance @ Vr, F: 10pF @ 4V, 1MHz
Operating Temperature - Junction: -65°C to 175°C
Family Name: MURS160
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-214AA (SMB)
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): MURS260T3; MURS260; MURS260T3G; MURS160;
Introduction Date: July 31, 2002
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Power Management, Consumer Electronics, Commercial, Communications & Networking, Computers & Computer Peripherals

Buy Now Datasheet
Schottky Diodes & Rectifiers - 9189464 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
9189464
Schottky Diodes & Rectifiers 9189464
Diode 1A 600V 75ns DO-214AA

Diode 1A 600V 75ns DO-214AA

Supplier's Site
Schottky Diodes & Rectifiers - 6517914P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
6517914P
Schottky Diodes & Rectifiers 6517914P
Diode 1A 600V 75ns DO-214AA

Diode 1A 600V 75ns DO-214AA

Supplier's Site
Schottky Diodes & Rectifiers - 6517914 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
6517914
Schottky Diodes & Rectifiers 6517914
Diode 1A 600V 75ns DO-214AA

Diode 1A 600V 75ns DO-214AA

Supplier's Site
Single Diodes - MURS160-E3/52TGITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 600V 2A Surface Mount DO-214AA (SMB)

Diode Standard 600V 2A Surface Mount DO-214AA (SMB)

Buy Now Datasheet
Single Diodes - MURS160-E3/52TGICT-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 600V 2A Surface Mount DO-214AA (SMB)

Diode Standard 600V 2A Surface Mount DO-214AA (SMB)

Buy Now Datasheet
Single Diodes - MURS160-E3/52TGIDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 600V 2A Surface Mount DO-214AA (SMB)

Diode Standard 600V 2A Surface Mount DO-214AA (SMB)

Buy Now Datasheet
600V 2A Diode and Rectifier - 280-MURS160-E3/52T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600V 2A Diode and Rectifier
280-MURS160-E3/52T
600V 2A Diode and Rectifier 280-MURS160-E3/52T
600V 2A Rectifier Diode, Silicon, DO-214AA, 2-Pin Product overview: MURS160-E3/52T from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MURS160-E3/52T can be used for catalog matching and distributor lookup.

600V 2A Rectifier Diode, Silicon, DO-214AA, 2-Pin Product overview: MURS160-E3/52T from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MURS160-E3/52T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectifier, Ultrafast; 1.25V; 1.0A IF; 600 V (Max.); 35A Ifms; 150 IR; 50; -65 - 70217380 - Allied Electronics, Inc.
Fort Worth, TX, USA
Rectifier, Ultrafast; 1.25V; 1.0A IF; 600 V (Max.); 35A Ifms; 150 IR; 50; -65
70217380
Rectifier, Ultrafast; 1.25V; 1.0A IF; 600 V (Max.); 35A Ifms; 150 IR; 50; -65 70217380
Features: Plastic Package Has Underwriters Laboratories Flammability Classification 94V-0 Ideally Suited for Use In Very High Frequency Switching Power Supplies, Inverters and as a Free Wheeling Diode Ultrafast Recovery Time for High Efficiency Excellent High Temperature Switching Glass Passivated Junction

Features:

  • Plastic Package Has Underwriters Laboratories Flammability Classification 94V-0
  • Ideally Suited for Use In Very High Frequency Switching Power Supplies, Inverters and as a Free Wheeling Diode
  • Ultrafast Recovery Time for High Efficiency
  • Excellent High Temperature Switching
  • Glass Passivated Junction
Supplier's Site
Single Diodes - MURS160-E3/52T - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
MURS160-E3/52T
Single Diodes MURS160-E3/52T
DIODE GEN PURP 600V 2A DO214AA

DIODE GEN PURP 600V 2A DO214AA

Supplier's Site Datasheet
Fast Diode, 1A, 600V, Do-214Aa, Full Reel; Repetitive Peak Reverse Voltage Vishay - 76K7722 - Newark, An Avnet Company
Chicago, IL, United States
Fast Diode, 1A, 600V, Do-214Aa, Full Reel; Repetitive Peak Reverse Voltage Vishay
76K7722
Fast Diode, 1A, 600V, Do-214Aa, Full Reel; Repetitive Peak Reverse Voltage Vishay 76K7722
FAST DIODE, 1A, 600V, DO-214AA, FULL REEL; Repetitive Peak Reverse Voltage:600V; Average Forward Current:1A; Diode Configuration:Single ; Forward Voltage Max:1.05V; Reverse Recovery Time:50ns; Forward Surge Current:35A RoHS Compliant: Yes

FAST DIODE, 1A, 600V, DO-214AA, FULL REEL; Repetitive Peak Reverse Voltage:600V; Average Forward Current:1A; Diode Configuration:Single; Forward Voltage Max:1.05V; Reverse Recovery Time:50ns; Forward Surge Current:35A RoHS Compliant: Yes

Supplier's Site
Diode, Fast, 1A, 600V, Smd; Repetitive Reverse Voltage Vrrm Max Vishay - 78Y9528 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Fast, 1A, 600V, Smd; Repetitive Reverse Voltage Vrrm Max Vishay
78Y9528
Diode, Fast, 1A, 600V, Smd; Repetitive Reverse Voltage Vrrm Max Vishay 78Y9528
DIODE, FAST, 1A, 600V, SMD; Repetitive Reverse Voltage Vrrm Max:600V; Forward Current If(AV):1A; Diode Configuration:Single ; Forward Voltage VF Max:1.25V; Reverse Recovery Time trr Max:50ns; Forward Surge Current Ifsm Max:35A; RoHS Compliant: Yes

DIODE, FAST, 1A, 600V, SMD; Repetitive Reverse Voltage Vrrm Max:600V; Forward Current If(AV):1A; Diode Configuration:Single; Forward Voltage VF Max:1.25V; Reverse Recovery Time trr Max:50ns; Forward Surge Current Ifsm Max:35A; RoHS Compliant: Yes

Supplier's Site Datasheet
Diodes >> Fast recovery/high efficiency diode - MURS160-E3/52T - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Fast recovery/high efficiency diode
MURS160-E3/52T
Diodes >> Fast recovery/high efficiency diode MURS160-E3/52T
1.25V@1A 75ns 2A 600V DO-214AA(SMB) Fast recovery/high efficiency diode ROHS

1.25V@1A 75ns 2A 600V DO-214AA(SMB) Fast recovery/high efficiency diode ROHS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Rectifiers
MURS160-E3/52T
Rectifiers MURS160-E3/52T
Rectifiers 1.0 Amp 600V 25ns

Rectifiers 1.0 Amp 600V 25ns

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MURS160-E3/52T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MURS160-E3/52T
Discrete Semiconductor Products - Diodes - Rectifiers MURS160-E3/52T
DIODE GEN PURP 600V 2A DO214AA

DIODE GEN PURP 600V 2A DO214AA

Supplier's Site

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Allied Electronics, Inc. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Rectifiers Rectifiers Diodes Rectifiers Rectifiers General Purpose Diodes Diodes Diodes Diodes Rectifiers Rectifiers
Product Number 024668-MURS160-E3/52T 9189464 6517914P 6517914 MURS160-E3/52TGITR-ND 280-MURS160-E3/52T 70217380 MURS160-E3/52T 76K7722 78Y9528 MURS160-E3/52T MURS160-E3/52T MURS160-E3/52T
Product Name Diodes, Rectifiers - Single - MURS160-E3/52T Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Single Diodes 600V 2A Diode and Rectifier Rectifier, Ultrafast; 1.25V; 1.0A IF; 600 V (Max.); 35A Ifms; 150 IR; 50; -65 Single Diodes Fast Diode, 1A, 600V, Do-214Aa, Full Reel; Repetitive Peak Reverse Voltage Vishay Diode, Fast, 1A, 600V, Smd; Repetitive Reverse Voltage Vrrm Max Vishay Diodes >> Fast recovery/high efficiency diode Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Diode Type Standard
VF 1.25 volts 1.05 volts 1.25 volts 1.05 volts 1.25 volts 1.25 volts 1.25 volts
VR 600 volts 600 volts 600 volts 600 volts
IR 0.0050 mA 0.0050 mA
trr 75 ns 75 ns 75 ns 50 ns 50 ns 75 ns
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - FX2PFT2 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 50 amps
IF 2600 mA
trr 25 ns
View Details
Rectifier Assembly - SPJ200S - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Slim Pack
Life Cycle Stage Maturity
IO 0.0300 to 0.0500 amps
View Details
B48-2 and B48-2T Series B485B-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Discrete Semiconductor Products - Diodes - Rectifiers - BAS16E6393HTSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Last Shipments
VF 1.25 volts
View Details