Win Source Part Number: 1109304-NRVB8H100MFS
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: Automotive, AEC-Q101
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 5,000
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100 V
Current - Average Rectified (Io): 8A
Voltage - Forward (Vf) (Max) @ If: 900 mV @ 8 A
Current - Reverse Leakage @ Vr: 2 µA @ 100 V
Operating Temperature - Junction: -55°C ~ 175°C
Package / Case: 8-PowerTDFN, 5 Leads
Supplier Device Package: 5-DFN (5x6) (8-SOFL)
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: onsemi
Base Product Number: NRVB8
DIODE SCHOTTKY 100V 8A 5DFN
DIODE SCHOTTKY 100V 8A 5DFN
Diode Schottky 100V 8A Surface Mount 5-DFN (5x6) (8-SOFL)
8 A, 100 V Schottky Diode in SO-8FL 8A 100V Schottky Diode, 5000-REEL Product overview: NRVB8H100MFSWFT3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 8 A, 100 V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 8 A, 100 V, 8A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NRVB8H100MFSWFT3
Schottky Diodes & Rectifiers 8.0 A 100 V SCHOTTKY
DIODE SCHOTTKY 100V 8A 5DFN
SCHOTTKY RECTIFIER, 100V, 8A, DFN; Repetitive Peak Reverse Voltage:100V; Average Forward Current:8A; Diode Configuration:Single
DIODE SCHOTTKY 100V 8A 5DFN
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Diodes | Rectifiers | Schottky Diodes | Schottky Diodes | Rectifiers | Rectifiers |
| Product Number | 1109304-NRVB8H100MFSWFT3G | 488-NRVB8H100MFSWFT3GDKR-ND | 280-NRVB8H100MFSWFT3G | NRVB8H100MFSWFT3G | NRVB8H100MFSWFT3G | 68Y0567 | NRVB8H100MFSWFT3G |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Single Diodes | Schottky 8 A 100 V 8A Diode and Rectifier | Schottky Diodes & Rectifiers | Single Diodes | Schottky Rectifier, 100V, 8A, Dfn; Repetitive Peak Reverse Voltage Onsemi | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | 8-PowerTDFN, 5 Leads | SO-8 | 8-PowerTDFN, 5 Leads | DFN | |||
| VF | 0.9000 volts | 0.9000 volts | 0.9000 volts | 0.9000 volts | |||
| Tj | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 C (-67 F) | ||||
| Rectifier Configuration / Technology | Schottky |