Diode Schottky 40V 3A Surface Mount SMA
Manufacturer: ON Semiconductor
Win Source Part Number: 1083545-NRVBA340T3G
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 450mV @ 3A
Current - Reverse Leakage @ Vr: 300μA @ 40V
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SMA
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Schottky Power Rectifier, Surface Mount, 3.0 A, 40 V, SMA, 5000-REEL Product overview: NRVBA340T3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 3.0 A, 40 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 3.0 A, 40 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NRVBA340T3G can be used for catalog matching and distributor lookup.
DIODE SCHOTTKY 40V 3A SMA
DIODE SCHOTTKY 40V 3A SMA
SCHOTTKY RECTIFIER, 3A, 40V, DO-214AC; Repetitive Peak Reverse Voltage:40V; Average Forward Current:3A; Diode Configuration:Single
Schottky Diodes & Rectifiers SCHOTTKY RECT 3A 40V
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Schottky Diodes | Rectifiers | Schottky Diodes | Rectifiers | Rectifiers | Schottky Diodes |
| Product Number | NRVBA340T3GOSTR-ND | 1083545-NRVBA340T3G | 280-NRVBA340T3G | NRVBA340T3G | NRVBA340T3G | 97Y9441 | NRVBA340T3G |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - NRVBA340T3G | Schottky SMD 3.0 A 40 V Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Rectifier, 3A, 40V, Do-214Ac; Repetitive Peak Reverse Voltage Onsemi | Schottky Diodes & Rectifiers |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | ||||
| Life Cycle Stage | Active | Removed | |||||
| Package | SMA; SMA | Tape and Reel | SMA; DO-214AC, SMA | SMA | SMA; DO-214AC (SMA) | SMA | |
| VF | 0.4500 volts | 0.4500 volts | 0.4500 volts | 0.4500 volts | |||
| RoHS Compliant | RoHS |