Alternative Parts (Cross-Reference): Cross
Manufacturer: onsemi
Category: Discrete Semiconductor Products Diodes Rectifiers Single Diodes
Package: Tape & Reel (TR)
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Supplier Device Package: 5-DFN (5x6) (8-SOFL)
Package / Case: 8-PowerTDFN, 5 Leads
Mounting Type: Surface Mount
Operating Temperature: -55°C ~ 150°C
Base Product Number: NRVB2045
20 A, 45 V Schottky Power Rectifier in SO-8FL 20A 45V Schottky Diode, DFN5 5X6, 1.27P (SO 8FL), 1500-REEL Product overview: NRVB2045EMFST1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20 A, 45 V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20 A, 45 V, 20A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NRVB2045EMFST1G can be used for catalog matching and distributor lookup.
DIODE SCHOTTKY 45V 20A 5DFN
Diode Schottky 45V 20A Surface Mount 5-DFN (5x6) (8-SOFL)
DIODE SCHOTTKY 45V 20A 5DFN
SCHOTTKY RECTIFIER, 45V, 20A, DFN; Repetitive Peak Reverse Voltage:45V; Average Forward Current:20A; Diode Configuration:Single
DIODE SCHOTTKY 45V 20A 5DFN
Rectifiers 20 A, 45 V SCHOTTKY DIODE
DIODE SCHOTTKY 45V 20A 5DFN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Rectifiers | Diodes | Rectifiers | Rectifiers | Rectifiers | Schottky Diodes |
| Product Number | 280-NRVB2045EMFST1G | 488-NRVB2045EMFST1GDKR-ND | 28X8030 | NRVB2045EMFST1G | NRVB2045EMFST1G | NRVB2045EMFST1G | |
| Product Name | Discrete Semiconductor Products Diodes Rectifiers Single Diodes | Schottky 20 A 45 V 20A Diode and Rectifier | Single Diodes | Schottky Rectifier, 45V, 20A, Dfn; Repetitive Peak Reverse Voltage Onsemi | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers | Single Diodes |
| Package | 8-PowerTDFN, 5 Leads | Tape and Reel | DFN | SO-8 | 8-PowerTDFN, 5 Leads | ||
| Tj | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | ||||
| RoHS Compliant | RoHS | RoHS | |||||
| IO | 20 amps | ||||||
| Rectifier Configuration / Technology | Schottky |