2A 100V Ultra-Fast Recovery Rectifier, SMB, Tape & Reel Product overview: MURS210T3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2A, 100V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MURS210T3G can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 1081201-MURS210T3G
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 100V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 940mV @ 2A
Reverse Recovery Time (trr): 30ns
Current - Reverse Leakage @ Vr: 2μA @ 100V
Operating Temperature - Junction: -60°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SMB
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Sufficient
Diode Standard 100V 2A Surface Mount SMB
DIODE GEN PURP 100V 2A SMB
FAST RECOVERY DIODE, 2A, 100V, 403A; Repetitive Peak Reverse Voltage:100V; Average Forward Current:2A; Diode Configuration:Single
DIODE GEN PURP 100V 2A SMB
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | Rectifiers | Rectifiers | Diodes | General Purpose Diodes |
| Product Number | 280-MURS210T3G | 1081201-MURS210T3G | MURS210T3GOSTR-ND | MURS210T3G | MURS210T3G | 26K4704 | MURS210T3G |
| Product Name | 2A 100V Diode and Rectifier | Diodes, Rectifiers - Single - MURS210T3G | Single Diodes | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Fast Recovery Diode, 2A, 100V, 403A; Repetitive Peak Reverse Voltage Onsemi | Single Diodes |
| Package | Tape and Reel | SMB | SMB | SMB; DO-214AA, SMB | |||
| RoHS Compliant | RoHS | RoHS | |||||
| IO | 2 amps | ||||||
| Tj | -65 C (-85 F) | -60 to 175 C (-76 to 347 F) | -60 to 175 C (-76 to 347 F) | ||||
| Diode Type | Standard |