The Rectifier, Single, 1kV, 0.8A, SOD-123FL (part number 65AC5057) features a repetitive peak reverse voltage of 1kV and an average forward current rating of 0.8A. It has a maximum forward voltage of 1.3V and a reverse recovery time of 500ns, making it suitable for applications requiring fast switching and high efficiency. The device is designed with a glass passivated chip junction and has a high surge capacity, rated for a peak forward surge current of 30A. It operates within a junction temperature range of -55°C to +150°C and is compliant with RoHS standards. The rectifier is also qualified per AEC-Q101 standards, indicating its suitability for automotive applications.
0.8 A, 1000 V Surface Mount Fast Recovery, 3000-REEL Product overview: NRVHPRS1MFA from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.8 A, 1000 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 0.8 A, 1000 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NRVHPRS1MFA can be used for catalog matching and distributor lookup.
Manufacturer: onsemi
Win Source Part Number: 1325790-NRVHPRS1MFA
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Packaging: Reel - TR
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Standard Package: 3,000
Mounting: Surface Mount
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 1000 V
Current - Average Rectified (Io): 800mA
Voltage - Forward (Vf) (Max) @ If: 1.3 V @ 800 mA
Reverse Recovery Time (trr): 500 ns
Current - Reverse Leakage @ Vr: 5 µA @ 1000 V
Capacitance @ Vr, F: 10pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C ~ 150°C
Supplier Device Package: SOD-123FL
Case / Package: SOD-123F
ECCN: EAR99
Fake Threat In the Open Market: 79
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: 488-NRVHPRS1MFATR,48
Base Product Number: NRVHPRS1
RoHS Status: ROHS3 Compliant
Diode Standard 1000V 800mA Surface Mount SOD-123FL
DIODE STD 1000V 800MA SOD123FL
DIODE STD 1000V 800MA SOD123FL
RECTIFIER, SINGLE, 1KV, 0.8A, SOD-123FL; Repetitive Peak Reverse Voltage:1kV; Average Forward Current:800mA; Diode Configuration:Single
DIODE GP 1KV 800MA SOD123FL
DIODE GP 1KV 800MA SOD123FL
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | Rectifiers | Diodes | Rectifiers | Rectifiers |
| Product Number | 280-NRVHPRS1MFA | 1325790-NRVHPRS1MFA | 488-NRVHPRS1MFATR-ND | 65AC5057 | NRVHPRS1MFA | NRVHPRS1MFA | NRVHPRS1MFA |
| Product Name | SMD 0.8 A 1000 V Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Single Diodes | Rectifier, Single, 1Kv, 0.8A, Sod-123Fl; Repetitive Peak Reverse Voltage Onsemi | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers |
| Tj | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||||
| Diode Type | Standard | ||||||
| RoHS Compliant | RoHS | RoHS | |||||
| VF | 1.3 volts | 1.3 volts | 1.3 volts | 1.3 volts | |||
| VR | 1000 volts | 1000 volts |