onsemi Diodes, Rectifiers - Single - NRVBS260T3G-VF01 NRVBS260T3G-VF01

Description
Manufacturer: ON Semiconductor Win Source Part Number: 929359-NRVBS260T3G-V F01 Features: Diode Schottky 60 V 2A Surface Mount SMB Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Reel - TR Package: DO-214AA, SMB Mounting: Surface Mount Part Status: Obsolete Family Name: NRVBS26 Categories: Discrete Semiconductor Products Case / Package: SMB ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: NRVBS260T3G-VF01CT, NRVBS260T3G-VF01DKR, NRVBS260T3G-VF01TR
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 929359-NRVBS260T3G-V F01 Features: Diode Schottky 60 V 2A Surface Mount SMB Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Reel - TR Package: DO-214AA, SMB Mounting: Surface Mount Part Status: Obsolete Family Name: NRVBS26 Categories: Discrete Semiconductor Products Case / Package: SMB ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: NRVBS260T3G-VF01CT, NRVBS260T3G-VF01DKR, NRVBS260T3G-VF01TR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - NRVBS260T3G-VF01 - 929359-NRVBS260T3G-VF01 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - NRVBS260T3G-VF01
929359-NRVBS260T3G-VF01
Diodes, Rectifiers - Single - NRVBS260T3G-VF01 929359-NRVBS260T3G-VF01
Manufacturer: ON Semiconductor Win Source Part Number: 929359-NRVBS260T3G-V F01 Features: Diode Schottky 60 V 2A Surface Mount SMB Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Reel - TR Package: DO-214AA, SMB Mounting: Surface Mount Part Status: Obsolete Family Name: NRVBS26 Categories: Discrete Semiconductor Products Case / Package: SMB ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: NRVBS260T3G-VF01CT, NRVBS260T3G-VF01DKR, NRVBS260T3G-VF01TR

Manufacturer: ON Semiconductor
Win Source Part Number: 929359-NRVBS260T3G-VF01
Features: Diode Schottky 60 V 2A Surface Mount SMB
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Reel - TR
Package: DO-214AA, SMB
Mounting: Surface Mount
Part Status: Obsolete
Family Name: NRVBS26
Categories: Discrete Semiconductor Products
Case / Package: SMB
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: NRVBS260T3G-VF01CT, NRVBS260T3G-VF01DKR, NRVBS260T3G-VF01TR

Buy Now Datasheet
Single Diodes - NRVBS260T3G-VF01TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 60V 2A Surface Mount SMB

Diode Schottky 60V 2A Surface Mount SMB

Buy Now Datasheet
Singapore, Singapore
Schottky SMD 2.0 A 60 V Diode and Rectifier
280-NRVBS260T3G-VF01
Schottky SMD 2.0 A 60 V Diode and Rectifier 280-NRVBS260T3G-VF01
Schottky Power Rectifier, Surface Mount, 2.0 A, 60 V, SMB Package, 2500-REEL Product overview: NRVBS260T3G-VF01 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 2.0 A, 60 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 2.0 A, 60 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NRVBS260T3G-VF01 can be used for catalog matching and distributor lookup.

Schottky Power Rectifier, Surface Mount, 2.0 A, 60 V, SMB Package, 2500-REEL Product overview: NRVBS260T3G-VF01 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 2.0 A, 60 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 2.0 A, 60 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NRVBS260T3G-VF01 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes NRVBS260T3G-VF01
DIODE SCHOTTKY 60V 2A SMB

DIODE SCHOTTKY 60V 2A SMB

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - NRVBS260T3G-VF01 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
NRVBS260T3G-VF01
Discrete Semiconductor Products - Diodes - Rectifiers NRVBS260T3G-VF01
DIODE SCHOTTKY 60V 2A SMB

DIODE SCHOTTKY 60V 2A SMB

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
NRVBS260T3G-VF01
Schottky Diodes & Rectifiers NRVBS260T3G-VF01
Schottky Diodes & Rectifiers SBN BE SCHOTTKY

Schottky Diodes & Rectifiers SBN BE SCHOTTKY

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Schottky Diodes Diodes Rectifiers Schottky Diodes Rectifiers Schottky Diodes
Product Number 929359-NRVBS260T3G-VF01 NRVBS260T3G-VF01TR-ND 280-NRVBS260T3G-VF01 NRVBS260T3G-VF01 NRVBS260T3G-VF01 NRVBS260T3G-VF01
Product Name Diodes, Rectifiers - Single - NRVBS260T3G-VF01 Single Diodes Schottky SMD 2.0 A 60 V Diode and Rectifier Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
Package SMB; SMB SMB; DO-214AA, SMB SMB-2
Unlock Full Specs
to access all available technical data