Vishay Precision Group 4 A 600 V Diode and Rectifier MURS360-E3/57T

Description
DIODE 4 A, 600 V, SILICON, RECTIFIER DIODE, DO-214AB, ROHS COMPLIANT, PLASTIC, SMC, 2 PIN, Rectifier Diode Product overview: MURS360-E3/57T from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4 A, 600 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 4 A, 600 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MURS360-E3/57T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE 4 A, 600 V, SILICON, RECTIFIER DIODE, DO-214AB, ROHS COMPLIANT, PLASTIC, SMC, 2 PIN, Rectifier Diode Product overview: MURS360-E3/57T from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4 A, 600 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 4 A, 600 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MURS360-E3/57T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4 A 600 V Diode and Rectifier - 280-MURS360-E3/57T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4 A 600 V Diode and Rectifier
280-MURS360-E3/57T
4 A 600 V Diode and Rectifier 280-MURS360-E3/57T
DIODE 4 A, 600 V, SILICON, RECTIFIER DIODE, DO-214AB, ROHS COMPLIANT, PLASTIC, SMC, 2 PIN, Rectifier Diode Product overview: MURS360-E3/57T from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4 A, 600 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 4 A, 600 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MURS360-E3/57T can be used for catalog matching and distributor lookup.

DIODE 4 A, 600 V, SILICON, RECTIFIER DIODE, DO-214AB, ROHS COMPLIANT, PLASTIC, SMC, 2 PIN, Rectifier Diode Product overview: MURS360-E3/57T from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4 A, 600 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 4 A, 600 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MURS360-E3/57T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - MURS360-E3/57TGICT-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 600V 3A Surface Mount DO-214AB (SMC)

Diode Standard 600V 3A Surface Mount DO-214AB (SMC)

Buy Now Datasheet
Single Diodes - MURS360-E3/57TGITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 600V 3A Surface Mount DO-214AB (SMC)

Diode Standard 600V 3A Surface Mount DO-214AB (SMC)

Buy Now Datasheet
Diodes, Rectifiers - Single - MURS360-E3/57T - 024674-MURS360-E3/57T - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - MURS360-E3/57T
024674-MURS360-E3/57T
Diodes, Rectifiers - Single - MURS360-E3/57T 024674-MURS360-E3/57T
Manufacturer: Vishay Win Source Part Number: 024674-MURS360-E3/57 T Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 1.25V @ 3A Reverse Recovery Time (trr): 75ns Current - Reverse Leakage @ Vr: 10μA @ 600V Operating Temperature - Junction: -65°C to 175°C Family Name: MURS360 Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-214AB, (SMC) Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): MURS460; MURS360HM3_A/H; MURS360HE3_A/H; MURS360HE3/9AT; Introduction Date: October 18, 2005 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 024674-MURS360-E3/57T
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 1.25V @ 3A
Reverse Recovery Time (trr): 75ns
Current - Reverse Leakage @ Vr: 10μA @ 600V
Operating Temperature - Junction: -65°C to 175°C
Family Name: MURS360
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-214AB, (SMC)
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): MURS460; MURS360HM3_A/H; MURS360HE3_A/H; MURS360HE3/9AT;
Introduction Date: October 18, 2005
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Schottky Diodes & Rectifiers - 6310987 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
6310987
Schottky Diodes & Rectifiers 6310987
Vishay MURS360-E3/57T Diode

Vishay MURS360-E3/57T Diode

Supplier's Site
Schottky Diodes & Rectifiers - 6310987P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
6310987P
Schottky Diodes & Rectifiers 6310987P
Vishay MURS360-E3/57T Diode

Vishay MURS360-E3/57T Diode

Supplier's Site
Schottky Diodes & Rectifiers - 1652558 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1652558
Schottky Diodes & Rectifiers 1652558
Vishay MURS360-E3/57T Diode

Vishay MURS360-E3/57T Diode

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
MURS360-E3/57T
Rectifiers MURS360-E3/57T
Rectifiers 3.0 Amp 600V 50ns

Rectifiers 3.0 Amp 600V 50ns

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MURS360-E3/57T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MURS360-E3/57T
Discrete Semiconductor Products - Diodes - Rectifiers MURS360-E3/57T
DIODE GEN PURP 600V 3A DO214AB

DIODE GEN PURP 600V 3A DO214AB

Supplier's Site
Fast Diode, 3A, 600V, Do-214Ab, Full Reel; Repetitive Peak Reverse Voltage Vishay - 28X4370 - Newark, An Avnet Company
Chicago, IL, United States
Fast Diode, 3A, 600V, Do-214Ab, Full Reel; Repetitive Peak Reverse Voltage Vishay
28X4370
Fast Diode, 3A, 600V, Do-214Ab, Full Reel; Repetitive Peak Reverse Voltage Vishay 28X4370
FAST DIODE, 3A, 600V, DO-214AB, FULL REEL; Repetitive Peak Reverse Voltage:600V; Average Forward Current:3A; Diode Configuration:Single ; Forward Voltage Max:1.05V; Reverse Recovery Time:50ns; Forward Surge Current:125A RoHS Compliant: Yes

FAST DIODE, 3A, 600V, DO-214AB, FULL REEL; Repetitive Peak Reverse Voltage:600V; Average Forward Current:3A; Diode Configuration:Single; Forward Voltage Max:1.05V; Reverse Recovery Time:50ns; Forward Surge Current:125A RoHS Compliant: Yes

Supplier's Site
Rectifier, Single, 4A, 600V, Do-214Ab; Repetitive Reverse Voltage Vrrm Max Vishay - 60AC3754 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier, Single, 4A, 600V, Do-214Ab; Repetitive Reverse Voltage Vrrm Max Vishay
60AC3754
Rectifier, Single, 4A, 600V, Do-214Ab; Repetitive Reverse Voltage Vrrm Max Vishay 60AC3754
RECTIFIER, SINGLE, 4A, 600V, DO-214AB; Repetitive Reverse Voltage Vrrm Max:600V; Forward Current If(AV):4A; Diode Configuration:Single ; Forward Voltage VF Max:1.28V; Reverse Recovery Time trr Max:75ns; Forward Surge Current Ifsm RoHS Compliant: Yes

RECTIFIER, SINGLE, 4A, 600V, DO-214AB; Repetitive Reverse Voltage Vrrm Max:600V; Forward Current If(AV):4A; Diode Configuration:Single; Forward Voltage VF Max:1.28V; Reverse Recovery Time trr Max:75ns; Forward Surge Current Ifsm RoHS Compliant: Yes

Supplier's Site Datasheet
Single Diodes - MURS360-E3/57T - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
MURS360-E3/57T
Single Diodes MURS360-E3/57T
DIODE GEN PURP 600V 3A DO214AB

DIODE GEN PURP 600V 3A DO214AB

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Rectifiers Diodes Diodes Rectifiers Rectifiers Rectifiers Rectifiers Diodes Rectifiers General Purpose Diodes
Product Number 280-MURS360-E3/57T MURS360-E3/57TGICT-ND 024674-MURS360-E3/57T 6310987 6310987P MURS360-E3/57T MURS360-E3/57T 28X4370 60AC3754 MURS360-E3/57T
Product Name 4 A 600 V Diode and Rectifier Single Diodes Diodes, Rectifiers - Single - MURS360-E3/57T Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers Fast Diode, 3A, 600V, Do-214Ab, Full Reel; Repetitive Peak Reverse Voltage Vishay Rectifier, Single, 4A, 600V, Do-214Ab; Repetitive Reverse Voltage Vrrm Max Vishay Single Diodes
RoHS Compliant RoHS RoHS RoHS RoHS RoHS
Tj -65 C (-85 F) -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F)
Diode Type Standard
VF 1.25 volts 1.28 volts 1.05 volts 1.28 volts 1.28 volts
VR 600 volts 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - FXS25F - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 10 amps
IF 500 mA
trr 300 ns
View Details
Bridge Rectifiers - CC1968-ND - DigiKey
Sensata Technologies
Specs
Rectifier Configuration / Technology Bridge
Package B48 Module
Tj -40 to 125 C (-40 to 257 F)
View Details
3 suppliers
General-purpose dual Schottky diode - BAS40-04,235 - Nexperia B.V.
Specs
Applications Switching
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
4 suppliers