The 947D971K102DHRSN is a polypropylene DC link capacitor designed for high-current inverter applications in wind, solar, fuel cell, and UPS systems. It has a capacitance of 970 µF, a rated DC voltage of 1000 V, and operates within a temperature range of -45 °C to 85 °C. The capacitor is housed in an aluminum can with a diameter of 116 mm, height of 136 mm, and M8 stud terminal spacing of 50 mm. Its maximum RMS current is 91 A, ESR is 1.5 mΩ, ESL is 60 nH, and it weighs 1.6 kg. It meets IEC 61071 standards, has a dry resin housing rated UL94V-0, and features a tin-plated brass terminal. The case is secured with an M8 x 16 mm stud, rated for a maximum torque of 10 Nm.
Power Film Dc Applications / Dc Link Capacitors / Large Cylindrical
Polypropylene, High Energy Density, DC Link Capacitors 970µF 1000V
970µF Film Capacitor 230V 1000V (1kV) Polypropylene (PP), Metallized Radial, Can
Type 947D series uses the most advanced metalized film technology for long life and high reliability in DC Link applications. This series combines high capacitance and very high ripple current capability needed for today’s inverter designs for wind, solar, fuel cells, UPS systems and more.
CAP FILM 970UF 10% 1KVDC RADIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 947D971K102DHRSN | 2002-947D971K102DHRSN | 947D971K102DHRSN-ND | 947D971K102DHRSN | 947D971K102DHRSN |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitor | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -45 to 85 C (-49 to 185 F) | -45 to 85 C (-49 to 185 F) | -45 to 85 C (-49 to 185 F) | -45 to 85 C (-49 to 185 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 970 microF | 970 microF | 970 microF | 970 microF | 970 microF |