Cornell Dubilier Film Paper Film Capacitors 947D191K132CCRSN

Description
Power Film Dc Applications / Dc Link Capacitors / Large Cylindrical
Request a Quote
Description
Power Film Dc Applications / Dc Link Capacitors / Large Cylindrical
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 947D191K132CCRSN is a polypropylene DC link capacitor in an aluminum can case with a flat base and black PVC sleeve, designed for high current applications in inverters. It has a capacitance of 190 µF, a rated DC voltage of 1300 V, a diameter of 100 mm, a height of 75 mm, and a terminal spacing of 50 mm. It supports a maximum RMS current of 70 A, an ESR of 1.4 mΩ, and an ESL of 30 nH. The operating temperature range is -45 °C to 85 °C, and it meets IEC 61071 standards. The case is filled with dry resin rated UL94V-0, and mounting is via M8 stud terminals with a maximum torque of 10 Nm.

Datasheet Summary
Powered by GS/AI

The 947D191K132CCRSN is a polypropylene DC link capacitor in an aluminum can case with a flat base and black PVC sleeve, designed for high current applications in inverters. It has a capacitance of 190 µF, a rated DC voltage of 1300 V, a diameter of 100 mm, a height of 75 mm, and a terminal spacing of 50 mm. It supports a maximum RMS current of 70 A, an ESR of 1.4 mΩ, and an ESL of 30 nH. The operating temperature range is -45 °C to 85 °C, and it meets IEC 61071 standards. The case is filled with dry resin rated UL94V-0, and mounting is via M8 stud terminals with a maximum torque of 10 Nm.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - 947D191K132CCRSN - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
947D191K132CCRSN
Film Paper Film Capacitors 947D191K132CCRSN
Power Film Dc Applications / Dc Link Capacitors / Large Cylindrical

Power Film Dc Applications / Dc Link Capacitors / Large Cylindrical

Supplier's Site Datasheet
Film Capacitor - 947D191K132CCRSN - Richardson RFPD
Downers Grove, IL, United States
Film Capacitor
947D191K132CCRSN
Film Capacitor 947D191K132CCRSN
Type 947D series uses the most advanced metalized film technology for long life and high reliability in DC Link applications. This series combines high capacitance and very high ripple current capability needed for today’s inverter designs for wind, solar, fuel cells, UPS systems and more.

Type 947D series uses the most advanced metalized film technology for long life and high reliability in DC Link applications. This series combines high capacitance and very high ripple current capability needed for today’s inverter designs for wind, solar, fuel cells, UPS systems and more.

Supplier's Site Datasheet
Film Capacitors 2002-947D191K132CCRSN
Polypropylene, High Energy Density, DC Link Capacitors 190µF 1300V

Polypropylene, High Energy Density, DC Link Capacitors 190µF 1300V

Supplier's Site Datasheet
Film Capacitors - 947D191K132CCRSN-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
947D191K132CCRSN-ND
Film Capacitors 947D191K132CCRSN-ND
190µF Film Capacitor 230V 1300V (1.3kV) Polypropylene (PP), Metallized Radial, Can

190µF Film Capacitor 230V 1300V (1.3kV) Polypropylene (PP), Metallized Radial, Can

Buy Now Datasheet
Capacitors - Film Capacitors - 947D191K132CCRSN - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
947D191K132CCRSN
Capacitors - Film Capacitors 947D191K132CCRSN
CAP FILM 190UF 10% 1.3KVDC RAD

CAP FILM 190UF 10% 1.3KVDC RAD

Supplier's Site

Technical Specifications

  Cornell Dubilier Richardson RFPD New Yorker Electronics Co., Inc. DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 947D191K132CCRSN 947D191K132CCRSN 2002-947D191K132CCRSN 947D191K132CCRSN-ND 947D191K132CCRSN
Product Name Film Paper Film Capacitors Film Capacitor Film Capacitors Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -45 to 85 C (-49 to 185 F) -45 to 85 C (-49 to 185 F) -45 to 85 C (-49 to 185 F) -45 to 85 C (-49 to 185 F)
Electrostatic Capacitors Paper Polypropylene Polypropylene Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 190 microF 190 microF 190 microF 190 microF 190 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 104PSB152K2H - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
2 suppliers
Aluminum Electrolytic - 101C214U7R5CH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Paper Film Capacitors - 102PPB202K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
2 suppliers