The 947C161K122CAMS is a polypropylene DC link capacitor designed for high-current inverter applications such as wind, solar, and fuel cell systems. It has a capacitance of 160 µF, a rated voltage of 1200 Vdc, a diameter of 90 mm, a height of 97 mm, and a terminal spacing of 45.0 mm. The capacitor features a tin-plated brass terminal, an aluminum case with a black PVC sleeve, and dry resin filling compliant with UL94V-0. It operates at ambient temperatures from -40 °C to 85 °C, supports a maximum RMS current of 49 A, and has an ESR of 3.1 mΩ. It meets IEC 61071 and IEC 61881 standards. The part includes a threaded M8 stud for mounting, with a maximum torque of 8.5 Nm and a mass of 0.9 kg.
Power Film Dc Applications / Dc Link Capacitors / Large Cylindrical
Polypropylene, DC Link Capacitors 160µF 1200V
160µF Film Capacitor 230V 1200V (1.2kV) Polypropylene (PP), Metallized Radial, Can
Type 947C High Capacitance, High Current, DC Link Capacitors. Type 947C series uses the most advanced metallized fi lm technology for long life, high reliability in DC Link applications. This series delivers high capacitance, high voltage and high ripple current handling capabilities required for inverters used in wind, solar, fuel cell applications and more.
CAP FILM 160UF 10% 1.2KVDC RAD
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Richardson RFPD | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 947C161K122CAMS | 2002-947C161K122CAMS | 338-1392-ND | 947C161K122CAMS | 947C161K122CAMS |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitor | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Heavy Duty / Electric Power Capacitors | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 160 microF | 160 microF | 160 microF | 160 microF | 160 microF |