The 947D271K102BCMSN is a polypropylene DC link capacitor in an aluminum can package, designed for high ripple current applications in inverters. It has a capacitance of 270 µF, a rated voltage of 1000 Vdc, and operates at an ambient temperature range of -45 °C to 85 °C. The capacitor measures 90 mm in diameter and 75 mm in height, with a terminal spacing of 45 mm and a stud mount (M8, 45 mm). It has a maximum rms current of 69 A, an ESR of 1.3 mΩ, and a thermal resistance of 3.5 °C/W from case to ambient. The case material is aluminum, the resin is UL94V-0 rated dry resin, and terminal material is tin-plated brass. The part complies with IEC 61071 and has a life expectancy of 350,000 hours at 60 °C core temperature and rated voltage.
Power Film Dc Applications / Dc Link Capacitors / Large Cylindrical
270µF Film Capacitor 230V 1000V (1kV) Polypropylene (PP), Metallized Radial, Can
Polypropylene, High Energy Density, DC Link Capacitors 270µF 1000V
Type 947D series uses the most advanced metalized film technology for long life and high reliability in DC Link applications. This series combines high capacitance and very high ripple current capability needed for today’s inverter designs for wind, solar, fuel cells, UPS systems and more.
CAP FILM 270UF 10% 1KVDC RADIAL
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 947D271K102BCMSN | 947D271K102BCMSN-ND | 2002-947D271K102BCMSN | 947D271K102BCMSN | 947D271K102BCMSN |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitor | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -45 to 85 C (-49 to 185 F) | -45 to 85 C (-49 to 185 F) | -45 to 85 C (-49 to 185 F) | -45 to 85 C (-49 to 185 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 270 microF | 270 microF | 270 microF | 270 microF | 270 microF |