The 947C261K901CTIS is a polypropylene DC link capacitor for inverter applications, featuring a cylindrical aluminum case with a black PVC sleeve and dry resin filling. It has a capacitance of 260 µF, a rated voltage of 900 Vdc, and a diameter of 90 mm with a height of 85 mm. The terminal configuration includes M5 threaded studs with lock washer and hex nut. It handles a maximum RMS current of 61 A, has an ESR of 2.0 mΩ, an ESL of 29 nH, and operates within a temperature range of -40 °C to 85 °C. The capacitor meets IEC 61071 and IEC 61881 standards and is rated for 5000 hours of life at 85 °C and rated voltage.
Power Film Dc Applications / Dc Link Capacitors / Large Cylindrical
Type 947C High Capacitance, High Current, DC Link Capacitors. Type 947C series uses the most advanced metallized fi lm technology for long life, high reliability in DC Link applications. This series delivers high capacitance, high voltage and high ripple current handling capabilities required for inverters used in wind, solar, fuel cell applications and more.
| Cornell Dubilier | Richardson RFPD | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 947C261K901CTIS | 947C261K901CTIS |
| Product Name | Film Paper Film Capacitors | Film Capacitor |
| Configuration / Form Factor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper | |
| Capacitance Range | 260 microF | 260 microF |