The 947D351K901BCMSN is a polypropylene DC link capacitor designed for high current and high capacitance inverter applications, with a capacitance of 350 µF, a rated voltage of 900 Vdc, and a maximum RMS current of 73 A. It features an aluminum can case, dry resin UL94V-0, and M8 stud terminals with a 45 mm spacing. The capacitor measures 90 mm in diameter and 75 mm in height, with a maximum torque of 10 Nm on the terminal. It operates from -45 °C to 85 °C, meets IEC 61071 standards, and has a life expectancy of 350,000 hours at 60 °C and rated voltage.
Power Film Dc Applications / Dc Link Capacitors / Large Cylindrical
Type 947D series uses the most advanced metalized film technology for long life and high reliability in DC Link applications. This series combines high capacitance and very high ripple current capability needed for today’s inverter designs for wind, solar, fuel cells, UPS systems and more.
Polypropylene, High Energy Density, DC Link Capacitors 350µF 900V
350µF Film Capacitor 230V 900V Polypropylene (PP), Metallized Radial, Can
CAP FILM 350UF 10% 900VDC RADIAL
| Cornell Dubilier | Richardson RFPD | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 947D351K901BCMSN | 947D351K901BCMSN | 2002-947D351K901BCMSN | 947D351K901BCMSN-ND | 947D351K901BCMSN |
| Product Name | Film Paper Film Capacitors | Film Capacitor | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -45 to 85 C (-49 to 185 F) | -45 to 85 C (-49 to 185 F) | -45 to 85 C (-49 to 185 F) | -45 to 85 C (-49 to 185 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 350 microF | 350 microF | 350 microF | 350 microF | 350 microF |