The 947D501K901BEMSN is a polypropylene DC link capacitor designed for high-current inverter applications such as wind, solar, and UPS systems. It has a capacitance of 500 µF, a rated voltage of 900 Vdc, and operates within an ambient temperature range of -45 °C to 85 °C. The capacitor is housed in an aluminum case with a diameter of 90 mm and a height of 100 mm, and features an M8 stud terminal with a 45 mm spacing. It supports a maximum rms current of 74 A and has an equivalent series resistance (ESR) of 1.5 mΩ. The case is sealed with dry resin meeting UL94V-0 rating, and terminals are tin-plated brass. The part complies with IEC 61071 and has a life expectancy of 350,000 hours at 60 °C under rated voltage.
Power Film Dc Applications / Dc Link Capacitors / Large Cylindrical
500µF Film Capacitor 230V 900V Polypropylene (PP), Metallized Radial, Can
Type 947D series uses the most advanced metalized film technology for long life and high reliability in DC Link applications. This series combines high capacitance and very high ripple current capability needed for today’s inverter designs for wind, solar, fuel cells, UPS systems and more.
Polypropylene, High Energy Density, DC Link Capacitors 500µF 900V
CAP FILM 500UF 10% 900VDC RADIAL
| Cornell Dubilier | DigiKey | Richardson RFPD | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 947D501K901BEMSN | 947D501K901BEMSN-ND | 947D501K901BEMSN | 2002-947D501K901BEMSN | 947D501K901BEMSN |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitor | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -45 to 85 C (-49 to 185 F) | -45 to 85 C (-49 to 185 F) | -45 to 85 C (-49 to 185 F) | -45 to 85 C (-49 to 185 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 500 microF | 500 microF | 500 microF | 500 microF | 500 microF |