The 947D221K122CCRSN is a polypropylene DC link capacitor for inverter applications, offering 220 µF capacitance at 1200 Vdc with a ±10% tolerance. It features an aluminum can case, dry resin UL94V-0 encapsulation, and M8 stud terminals with a 50 mm lead spacing. Dimensions are 100 mm diameter and 75 mm height, with a maximum RMS current of 73 A, ESR of 1.3 mΩ, ESL of 30 nH, and a case thermal resistance of 3.1 °C/W. It operates from -45 °C to 85 °C and meets IEC 61071 standards. Life expectancy is 350,000 hours at 60 °C core temperature under rated voltage.
Power Film Dc Applications / Dc Link Capacitors / Large Cylindrical
Type 947D series uses the most advanced metalized film technology for long life and high reliability in DC Link applications. This series combines high capacitance and very high ripple current capability needed for today’s inverter designs for wind, solar, fuel cells, UPS systems and more.
Polypropylene, High Energy Density, DC Link Capacitors 220µF 1200V
220µF Film Capacitor 230V 1200V (1.2kV) Polypropylene (PP), Metallized Radial, Can
CAP FILM 220UF 10% 1.2KVDC RAD
| Cornell Dubilier | Richardson RFPD | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 947D221K122CCRSN | 947D221K122CCRSN | 2002-947D221K122CCRSN | 947D221K122CCRSN-ND | 947D221K122CCRSN |
| Product Name | Film Paper Film Capacitors | Film Capacitor | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -45 to 85 C (-49 to 185 F) | -45 to 85 C (-49 to 185 F) | -45 to 85 C (-49 to 185 F) | -45 to 85 C (-49 to 185 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 220 microF | 220 microF | 220 microF | 220 microF | 220 microF |