The 947D231K112ADGSN is a polypropylene DC link capacitor designed for high-current inverter applications, featuring a capacitance of 230 µF, a rated DC voltage of 1100 V, and an aluminum can case measuring 85 mm in diameter and 87 mm in height with a 32 mm terminal spacing. It uses a dry resin UL94V-0 encapsulant and tin-plated brass terminals with an M6 insert mounting. The capacitor meets IEC 61071 standards, operates from -45 °C to 85 °C, and supports a maximum RMS current of 59 A at 55 °C ambient temperature, with an ESR of 1.9 mΩ and ESL of 34 nH. Its case surface area is 34,600 mm², thermal resistance Θcc is 1.4 °C/W, Θca is 3.5 °C/W, and mass is 0.6 kg.
Power Film Dc Applications / Dc Link Capacitors / Large Cylindrical
Type 947D series uses the most advanced metalized film technology for long life and high reliability in DC Link applications. This series combines high capacitance and very high ripple current capability needed for today’s inverter designs for wind, solar, fuel cells, UPS systems and more.
230µF Film Capacitor 230V 1100V (1.1kV) Polypropylene (PP), Metallized Radial, Can
Polypropylene, High Energy Density, DC Link Capacitors 230µF 1100V
CAP FILM 230UF 10% 1.1KVDC RAD
| Cornell Dubilier | Richardson RFPD | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 947D231K112ADGSN | 947D231K112ADGSN | 947D231K112ADGSN-ND | 2002-947D231K112ADGSN | 947D231K112ADGSN |
| Product Name | Film Paper Film Capacitors | Film Capacitor | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -45 to 85 C (-49 to 185 F) | -45 to 85 C (-49 to 185 F) | -45 to 85 C (-49 to 185 F) | -45 to 85 C (-49 to 185 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 230 microF | 230 microF | 230 microF | 230 microF | 230 microF |