The 947D881K901BLMSN is a polypropylene DC link capacitor in an aluminum can, rated for 900 Vdc with a capacitance of 880 µF and a ±10% tolerance. It features an M8 stud terminal with a 45 mm spacing, a diameter of 90 mm, a height of 162 mm, and a flat base. The component operates at up to 71 A rms ripple current, has an ESR of 2.1 mΩ, an ESL of 58 nH, and a thermal resistance (Θca) of 2.1 °C/W. The case is sealed with UL94V-0 rated dry resin, and the terminals are tin-plated brass. It complies with IEC 61071 and is rated for an ambient temperature range of -45 °C to 85 °C. The product is designed for inverter applications in renewable energy and UPS systems.
Power Film Dc Applications / Dc Link Capacitors / Large Cylindrical
880µF Film Capacitor 230V 900V Polypropylene (PP), Metallized Radial, Can
Type 947D series uses the most advanced metalized film technology for long life and high reliability in DC Link applications. This series combines high capacitance and very high ripple current capability needed for today’s inverter designs for wind, solar, fuel cells, UPS systems and more.
Polypropylene, High Energy Density, DC Link Capacitors 880µF 900V
CAP FILM 880UF 10% 900VDC RADIAL
| Cornell Dubilier | DigiKey | Richardson RFPD | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 947D881K901BLMSN | 947D881K901BLMSN-ND | 947D881K901BLMSN | 2002-947D881K901BLMSN | 947D881K901BLMSN |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitor | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -45 to 85 C (-49 to 185 F) | -45 to 85 C (-49 to 185 F) | -45 to 85 C (-49 to 185 F) | -45 to 85 C (-49 to 185 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 880 microF | 880 microF | 880 microF | 880 microF | 880 microF |