The 947D861K112DJRSN is a polypropylene film DC link capacitor designed for high-current inverter applications such as wind, solar, and UPS systems. It has a capacitance of 860 µF, a rated DC voltage of 1100 V, and a maximum rms current of 86 A. The capacitor measures 116 mm in diameter and 150 mm in height, with a terminal spacing of 50 mm. It features an aluminum can case, dry resin UL94V-0 encapsulation, and an M6 insert terminal. The operating temperature range is -45 °C to 85 °C, with a thermal resistance of 0.8 °C/W from case to ambient. The part meets IEC 61071 standards and has a life expectancy of 350,000 hours at 60 °C and rated voltage. The mass is 1.7 kg.
Power Film Dc Applications / Dc Link Capacitors / Large Cylindrical
Polypropylene, High Energy Density, DC Link Capacitors 860µF 1100V
860µF Film Capacitor 230V 1100V (1.1kV) Polypropylene (PP), Metallized Radial, Can
Type 947D series uses the most advanced metalized film technology for long life and high reliability in DC Link applications. This series combines high capacitance and very high ripple current capability needed for today’s inverter designs for wind, solar, fuel cells, UPS systems and more.
CAP FILM 860UF 10% 1.1KVDC RAD
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 947D861K112DJRSN | 2002-947D861K112DJRSN | 947D861K112DJRSN-ND | 947D861K112DJRSN | 947D861K112DJRSN |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitor | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -45 to 85 C (-49 to 185 F) | -45 to 85 C (-49 to 185 F) | -45 to 85 C (-49 to 185 F) | -45 to 85 C (-49 to 185 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 860 microF | 860 microF | 860 microF | 860 microF | 860 microF |