The 947D221K112BCMSN is a polypropylene DC link capacitor designed for high-current inverter applications, with a capacitance of 220 µF, a rated DC voltage of 1100 V, and a maximum rms current of 65 A. It features an aluminum can case, 90 mm diameter, 75 mm height, and an M8 stud terminal with 45 mm spacing. The capacitor operates within a -45 °C to 85 °C ambient temperature range, meets IEC 61071 standards, and has a thermal resistance of 1.4 °C/W from case to ambient. Mounting torque for the M8 stud is 10 Nm.
Power Film Dc Applications / Dc Link Capacitors / Large Cylindrical
220µF Film Capacitor 230V 1100V (1.1kV) Polypropylene (PP), Metallized Radial, Can
Type 947D series uses the most advanced metalized film technology for long life and high reliability in DC Link applications. This series combines high capacitance and very high ripple current capability needed for today’s inverter designs for wind, solar, fuel cells, UPS systems and more.
Polypropylene, High Energy Density, DC Link Capacitors 220µF 1100V
CAP FILM 220UF 10% 1.1KVDC RAD
| Cornell Dubilier | DigiKey | Richardson RFPD | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 947D221K112BCMSN | 947D221K112BCMSN-ND | 947D221K112BCMSN | 2002-947D221K112BCMSN | 947D221K112BCMSN |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitor | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -45 to 85 C (-49 to 185 F) | -45 to 85 C (-49 to 185 F) | -45 to 85 C (-49 to 185 F) | -45 to 85 C (-49 to 185 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 220 microF | 220 microF | 220 microF | 220 microF | 220 microF |