The 947D601K901DCRSN is a polypropylene DC link capacitor designed for high current inverter applications, with a capacitance of 600 µF, a rated voltage of 900 Vdc, a diameter of 116 mm, a height of 75 mm, and an M6 insert terminal with 50 mm spacing. It features an aluminum can case, dry resin UL94V-0, and tin-plated brass terminals. The part meets IEC 61071 standards, operates from -45 °C to 85 °C, has a maximum rms current of 102 A, an ESR of 0.9 mΩ, an ESL of 35 nH, and a thermal resistance (Θca) of 2.5 °C/W. Its mass is 0.9 kg.
Power Film Dc Applications / Dc Link Capacitors / Large Cylindrical
Type 947D series uses the most advanced metalized film technology for long life and high reliability in DC Link applications. This series combines high capacitance and very high ripple current capability needed for today’s inverter designs for wind, solar, fuel cells, UPS systems and more.
Polypropylene, High Energy Density, DC Link Capacitors 600µF 900V
600µF Film Capacitor 230V 900V Polypropylene (PP), Metallized Radial, Can
Win Source Part Number: 1338555-947D601K901D
Category: Capacitors - Film Capacitors
Series: 947D
Termination: Threaded, Female
Package: Bulk
Voltage Rating - AC: 230V
Voltage Rating - DC: 900V
Size / Dimension: 4.567" Dia (116.00mm)
Applications: DC Link, DC Filtering
Height - Seated (Max): 2.992" (76.00mm)
Standard Package: 100
Capacitance: 600 µF
Tolerance: ±10%
Lead Spacing: 1.969" (50.00mm)
ESR (Equivalent Series Resistance): 0.9 mOhms
Dielectric Material: Polypropylene (PP) , Metallized
Mounting Type: Chassis, Stud Mount
Package / Case: Radial, Can
Temperature Range - Operating: -45°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 41 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.25.0070
Mfr: Cornell Dubilier Electronics (CDE)
CAP FILM 600UF 10% 900VDC RADIAL
| Cornell Dubilier | Richardson RFPD | New Yorker Electronics Co., Inc. | DigiKey | Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 947D601K901DCRSN | 947D601K901DCRSN | 2002-947D601K901DCRSN | 338-3636-ND | 1338555-947D601K901DCRSN | 947D601K901DCRSN |
| Product Name | Film Paper Film Capacitors | Film Capacitor | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -45 to 85 C (-49 to 185 F) | -45 to 85 C (-49 to 185 F) | -45 to 85 C (-49 to 185 F) | -45 to 85 C (-49 to 185 F) | -45 to 85 C (-49 to 185 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | ||
| Capacitance Range | 600 microF | 600 microF | 600 microF | 600 microF | 600 microF | 600 microF |