The 947D551K112BLMSN is a polypropylene DC link capacitor designed for high-current inverter applications such as wind, solar, and UPS systems. It has a capacitance of 550 µF, a rated DC voltage of 1100 V, and an aluminum case measuring 90 mm in diameter and 162 mm in height with a 45 mm terminal spacing. It features an M8 stud terminal with a maximum torque of 10 Nm and a thermal resistance of 1.1 °C/W from case to ambient. The capacitor operates within an ambient temperature range of -45 °C to 85 °C, meets IEC 61071 standards, and has a dry resin case compliant with UL94V-0.
Power Film Dc Applications / Dc Link Capacitors / Large Cylindrical
550µF Film Capacitor 230V 1100V (1.1kV) Polypropylene (PP), Metallized Radial, Can
Type 947D series uses the most advanced metalized film technology for long life and high reliability in DC Link applications. This series combines high capacitance and very high ripple current capability needed for today’s inverter designs for wind, solar, fuel cells, UPS systems and more.
Polypropylene, High Energy Density, DC Link Capacitors 550µF 1100V
CAP FILM 550UF 10% 1.1KVDC RAD
| Cornell Dubilier | DigiKey | Richardson RFPD | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 947D551K112BLMSN | 947D551K112BLMSN-ND | 947D551K112BLMSN | 2002-947D551K112BLMSN | 947D551K112BLMSN |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitor | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -45 to 85 C (-49 to 185 F) | -45 to 85 C (-49 to 185 F) | -45 to 85 C (-49 to 185 F) | -45 to 85 C (-49 to 185 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 550 microF | 550 microF | 550 microF | 550 microF | 550 microF |