The 947D871K102CLRSN is a polypropylene DC link capacitor designed for high-current inverter applications, with a capacitance of 870 µF, a rated voltage of 1000 Vdc, a diameter of 100 mm, a height of 162 mm, and an M6 insert terminal with 50 mm spacing. It features an aluminum can case, dry resin meeting UL94V-0, and offers a maximum rms current of 73 A, an ESR of 2.2 mΩ, and an ESL of 59 nH. The operating temperature range is -45 °C to 85 °C, with a thermal resistance of 0.9 °C/W from case to ambient and a mass of 1.4 kg. It complies with IEC 61071 standards.
Power Film Dc Applications / Dc Link Capacitors / Large Cylindrical
Type 947D series uses the most advanced metalized film technology for long life and high reliability in DC Link applications. This series combines high capacitance and very high ripple current capability needed for today’s inverter designs for wind, solar, fuel cells, UPS systems and more.
Polypropylene, High Energy Density, DC Link Capacitors 870µF 1000V
870µF Film Capacitor 230V 1000V (1kV) Polypropylene (PP), Metallized Radial, Can
CAP FILM 870UF 10% 1KVDC RADIAL
| Cornell Dubilier | Richardson RFPD | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 947D871K102CLRSN | 947D871K102CLRSN | 2002-947D871K102CLRSN | 947D871K102CLRSN-ND | 947D871K102CLRSN |
| Product Name | Film Paper Film Capacitors | Film Capacitor | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -45 to 85 C (-49 to 185 F) | -45 to 85 C (-49 to 185 F) | -45 to 85 C (-49 to 185 F) | -45 to 85 C (-49 to 185 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 870 microF | 870 microF | 870 microF | 870 microF | 870 microF |