The 947D112K901CLRSN is a polypropylene DC link capacitor for high-current inverter applications, with a capacitance of 1100 µF, a rated voltage of 900 Vdc, an 85 mm diameter, a 162 mm height, and a 50 mm terminal spacing. It features an aluminum can case with dry resin UL94V-0 encapsulation, M6 insert terminals, a stud base, and a black PVC sleeve. The capacitor meets IEC 61071 standards, operates from -45 °C to 85 °C, and has a maximum rms current of 77 A, an ESR of 2.0 mΩ, and an ESL of 59 nH. Its thermal resistance is 0.9 °C/W from case to ambient, with a mass of 1.4 kg.
Power Film Dc Applications / Dc Link Capacitors / Large Cylindrical
1100µF Film Capacitor 230V 900V Polypropylene (PP), Metallized Radial, Can
Polypropylene, High Energy Density, DC Link Capacitors 1100µF 900V
Type 947D series uses the most advanced metalized film technology for long life and high reliability in DC Link applications. This series combines high capacitance and very high ripple current capability needed for today’s inverter designs for wind, solar, fuel cells, UPS systems and more.
CAP FILM 1100UF 10% 900VDC RAD
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 947D112K901CLRSN | 947D112K901CLRSN-ND | 2002-947D112K901CLRSN | 947D112K901CLRSN | 947D112K901CLRSN |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitor | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -45 to 85 C (-49 to 185 F) | -45 to 85 C (-49 to 185 F) | -45 to 85 C (-49 to 185 F) | -45 to 85 C (-49 to 185 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 1100 microF | 1100 microF | 1100 microF | 1100 microF | 1100 microF |