The 947D281K132BGMSN is a polypropylene DC link capacitor in an aluminum can case, designed for high current and high capacitance in inverter applications such as wind, solar, and UPS systems. It has a capacitance of 280 µF, a rated DC voltage of 1300 V, a diameter of 90 mm, a height of 126 mm, and an M8 stud terminal with a 45 mm lead spacing. The capacitor operates within an ambient temperature range of -45 °C to 85 °C, meets IEC 61071 standards, and has a maximum rms voltage rating of 230 Vac. The case is sealed with UL94V-0 dry resin, and the terminal is tin-plated brass. It has a thermal resistance of 2.5 °C/W from case to ambient and a mass of 0.9 kg.
Power Film Dc Applications / Dc Link Capacitors / Large Cylindrical
280µF Film Capacitor 230V 1300V (1.3kV) Polypropylene (PP), Metallized Radial, Can
Polypropylene, High Energy Density, DC Link Capacitors 280µF 1300V
Type 947D series uses the most advanced metalized film technology for long life and high reliability in DC Link applications. This series combines high capacitance and very high ripple current capability needed for today’s inverter designs for wind, solar, fuel cells, UPS systems and more.
CAP FILM 280UF 10% 1.3KVDC RAD
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 947D281K132BGMSN | 947D281K132BGMSN-ND | 2002-947D281K132BGMSN | 947D281K132BGMSN | 947D281K132BGMSN |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitor | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -45 to 85 C (-49 to 185 F) | -45 to 85 C (-49 to 185 F) | -45 to 85 C (-49 to 185 F) | -45 to 85 C (-49 to 185 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 280 microF | 280 microF | 280 microF | 280 microF | 280 microF |