The 947C851K801CDIS is a polypropylene DC link capacitor for inverter applications, with a capacitance of 850 µF, a rated voltage of 800 Vdc, a diameter of 90 mm, a height of 170 mm, and a terminal spacing of 45.0 mm. It features a maximum rms current of 63 A, an ESR of 3.0 mΩ, and an ESL of 58 nH. The capacitor has a case made of aluminum with a black PVC sleeve, is dry resin-filled with UL94V-0 material, and uses tin-plated brass terminals. It operates from -40 °C to 85 °C and meets IEC 61071 and IEC 61881 standards. Built-in threaded M6 studs are included for mounting. Its mass is 1.2 kg.
Power Film Dc Applications / Dc Link Capacitors / Large Cylindrical
Type 947C High Capacitance, High Current, DC Link Capacitors. Type 947C series uses the most advanced metallized fi lm technology for long life, high reliability in DC Link applications. This series delivers high capacitance, high voltage and high ripple current handling capabilities required for inverters used in wind, solar, fuel cell applications and more.
| Cornell Dubilier | Richardson RFPD | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 947C851K801CDIS | 947C851K801CDIS |
| Product Name | Film Paper Film Capacitors | Film Capacitor |
| Configuration / Form Factor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper | |
| Capacitance Range | 850 microF | 850 microF |