The 947D341K102AEGSN is a polypropylene DC link capacitor for inverter applications, rated at 340 µF and 1000 Vdc. It operates from -45 °C to 85 °C and is housed in an aluminum can measuring 85 mm in diameter and 100 mm in height, with an M6 insert terminal spaced 32 mm apart. The case has a UL94V-0 dry resin coating and meets IEC 61071. It supports a maximum rms current of 61 A, with a typical ESR of 1.9 mΩ and ESL of 38 nH. Thermal resistance is 1.3 °C/W from case to ambient, and the mass is 0.6 kg.
Power Film Dc Applications / Dc Link Capacitors / Large Cylindrical
Type 947D series uses the most advanced metalized film technology for long life and high reliability in DC Link applications. This series combines high capacitance and very high ripple current capability needed for today’s inverter designs for wind, solar, fuel cells, UPS systems and more.
340µF Film Capacitor 230V 1000V (1kV) Polypropylene (PP), Metallized Radial, Can
Polypropylene, High Energy Density, DC Link Capacitors 340µF 1000V
CAP FILM 340UF 10% 1KVDC RADIAL
| Cornell Dubilier | Richardson RFPD | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 947D341K102AEGSN | 947D341K102AEGSN | 947D341K102AEGSN-ND | 2002-947D341K102AEGSN | 947D341K102AEGSN |
| Product Name | Film Paper Film Capacitors | Film Capacitor | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -45 to 85 C (-49 to 185 F) | -45 to 85 C (-49 to 185 F) | -45 to 85 C (-49 to 185 F) | -45 to 85 C (-49 to 185 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 340 microF | 340 microF | 340 microF | 340 microF | 340 microF |