The Type 947D series consists of polypropylene film DC link capacitors designed for high ripple current and high capacitance in inverter applications such as wind, solar, and UPS systems. The capacitors feature an aluminum case with dry resin UL94V-0 insulation, tin-plated brass terminals, and M8 stud or M6 insert mounting options. Capacitance ranges from 130 to 1500 µF with a tolerance of ±10%, rated for DC voltages from 900 to 1300 V, and operate within a temperature range of -45 °C to 85 °C. The part 947D711K901AJGSS is not listed, but the series exhibits a maximum rms voltage of 230 Vac, a test voltage of 150% rated DC for 10 seconds between terminals, and 4 kVac for 10 seconds between terminals and case. Life expectancy is 350,000 hours at 60 °C and rated voltage. The series complies with IEC 61071.
Type 947D series uses the most advanced metalized film technology for long life and high reliability in DC Link applications. This series combines high capacitance and very high ripple current capability needed for today’s inverter designs for wind, solar, fuel cells, UPS systems and more.
| Richardson RFPD | |
|---|---|
| Product Category | Capacitors |
| Product Number | 947D711K901AJGSS |
| Product Name | Film Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -45 to 85 C (-49 to 185 F) |
| Capacitance Range | 710 microF |
| Capacitance Tolerance | 10 (+/- %) |