The 947D151K122ACGSN is a polypropylene DC link capacitor designed for high-current inverter applications such as wind, solar, and UPS systems. It has a capacitance of 150 µF, a rated DC voltage of 1200 V, and operates within an ambient temperature range of -45 °C to 85 °C. The capacitor is housed in an aluminum can with a diameter of 85 mm and a height of 75 mm, featuring an M6 insert terminal with a 32 mm spacing and a flat base. It meets the IEC 61071 standard and is constructed with dry resin rated UL94V-0. The maximum rms current is 57 A, the typical ESR is 1.8 mΩ, the typical ESL is 30 nH, the case thermal resistance is 1.5 °C/W, and the total thermal resistance is 3.8 °C/W. The part has a mass of 0.5 kg.
Power Film Dc Applications / Dc Link Capacitors / Large Cylindrical
Type 947D series uses the most advanced metalized film technology for long life and high reliability in DC Link applications. This series combines high capacitance and very high ripple current capability needed for today’s inverter designs for wind, solar, fuel cells, UPS systems and more.
150µF Film Capacitor 230V 1200V (1.2kV) Polypropylene (PP), Metallized Radial, Can
Polypropylene, High Energy Density, DC Link Capacitors 150µF 1200V
CAP FILM 150UF 10% 1.2KVDC RAD
| Cornell Dubilier | Richardson RFPD | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 947D151K122ACGSN | 947D151K122ACGSN | 947D151K122ACGSN-ND | 2002-947D151K122ACGSN | 947D151K122ACGSN |
| Product Name | Film Paper Film Capacitors | Film Capacitor | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -45 to 85 C (-49 to 185 F) | -45 to 85 C (-49 to 185 F) | -45 to 85 C (-49 to 185 F) | -45 to 85 C (-49 to 185 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 150 microF | 150 microF | 150 microF | 150 microF | 150 microF |