The 947D211K132BEMSN is a polypropylene DC link capacitor in the 947D series, designed for high-current inverter applications such as wind, solar, and UPS systems. It has a capacitance of 210 µF, a rated DC voltage of 1300 V, and operates within an ambient temperature range of -45 °C to 85 °C. The capacitor is housed in an aluminum can with a diameter of 90 mm and a height of 100 mm, featuring an M6 insert terminal with 45 mm spacing. It has a maximum rms current rating of 61 A, an ESR of 2.0 mΩ, an ESL of 37 nH, and a thermal resistance Θca of 2.9 °C/W. The part meets IEC 61071 standards and uses a UL94V-0 dry resin insulation. All dimensions have a ±1 mm tolerance.
Power Film Dc Applications / Dc Link Capacitors / Large Cylindrical
Type 947D series uses the most advanced metalized film technology for long life and high reliability in DC Link applications. This series combines high capacitance and very high ripple current capability needed for today’s inverter designs for wind, solar, fuel cells, UPS systems and more.
Polypropylene, High Energy Density, DC Link Capacitors 210µF 1300V
210µF Film Capacitor 230V 1300V (1.3kV) Polypropylene (PP), Metallized Radial, Can
CAP FILM 210UF 10% 1.3KVDC RAD
| Cornell Dubilier | Richardson RFPD | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 947D211K132BEMSN | 947D211K132BEMSN | 2002-947D211K132BEMSN | 947D211K132BEMSN-ND | 947D211K132BEMSN |
| Product Name | Film Paper Film Capacitors | Film Capacitor | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -45 to 85 C (-49 to 185 F) | -45 to 85 C (-49 to 185 F) | -45 to 85 C (-49 to 185 F) | -45 to 85 C (-49 to 185 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 210 microF | 210 microF | 210 microF | 210 microF | 210 microF |