Cornell Dubilier Film Paper Film Capacitors 947C971K102DLHS

Description
Power Film Dc Applications / Dc Link Capacitors / Large Cylindrical
Request a Quote Datasheet
Description
Power Film Dc Applications / Dc Link Capacitors / Large Cylindrical
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - 947C971K102DLHS - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
947C971K102DLHS
Film Paper Film Capacitors 947C971K102DLHS
Power Film Dc Applications / Dc Link Capacitors / Large Cylindrical

Power Film Dc Applications / Dc Link Capacitors / Large Cylindrical

Supplier's Site Datasheet
Film Capacitor - 947C971K102DLHS - Richardson RFPD
Downers Grove, IL, United States
Film Capacitor
947C971K102DLHS
Film Capacitor 947C971K102DLHS
Type 947C High Capacitance, High Current, DC Link Capacitors. Type 947C series uses the most advanced metallized fi lm technology for long life, high reliability in DC Link applications. This series delivers high capacitance, high voltage and high ripple current handling capabilities required for inverters used in wind, solar, fuel cell applications and more.

Type 947C High Capacitance, High Current, DC Link Capacitors. Type 947C series uses the most advanced metallized fi lm technology for long life, high reliability in DC Link applications. This series delivers high capacitance, high voltage and high ripple current handling capabilities required for inverters used in wind, solar, fuel cell applications and more.

Supplier's Site Datasheet
Film Capacitors - 338-3632-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
338-3632-ND
Film Capacitors 338-3632-ND
970µF Film Capacitor 230V 1000V (1kV) Polypropylene (PP), Metallized Radial, Can

970µF Film Capacitor 230V 1000V (1kV) Polypropylene (PP), Metallized Radial, Can

Buy Now Datasheet
Capacitors - Film Capacitors - 947C971K102DLHS - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
947C971K102DLHS
Capacitors - Film Capacitors 947C971K102DLHS
CAP FILM 970UF 10% 1KVDC RADIAL

CAP FILM 970UF 10% 1KVDC RADIAL

Supplier's Site

Technical Specifications

  Cornell Dubilier Richardson RFPD DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 947C971K102DLHS 947C971K102DLHS 338-3632-ND 947C971K102DLHS
Product Name Film Paper Film Capacitors Film Capacitor Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Heavy Duty / Electric Power Capacitors Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrostatic Capacitors Paper Polypropylene Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 970 microF 970 microF 970 microF 970 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1572-1260-ND - DigiKey
Specs
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Aluminum Electrolytic - 101C274U7R5ED2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 2002-101C392T250BE1AS - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Capacitors - Film Capacitors - 105PHC850K - Acme Chip Technology Co., Limited
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer
Applications High Frequency; DC Link, DC Filtering; High Frequency, Switching
View Details