The 947D251K122BEMSN is a polypropylene DC link capacitor in an aluminum can with a dry resin UL94V-0 casing, designed for high-current inverter applications such as wind, solar, and UPS systems. It has a capacitance of 250 µF, a rated voltage of 1200 Vdc, and operates within a temperature range of -45 °C to 85 °C. The capacitor features an M8 stud terminal with a 45 mm spacing, a diameter of 90 mm, and a height of 100 mm, with a maximum RMS current of 64 A and an ESR of 1.8 mΩ. It meets IEC 61071 standards and has a test voltage of 150% rated DC voltage for 10 seconds between terminals and 4 kVac at 50/60 Hz for 10 seconds between terminals and case. The case has a flat base and is equipped with a black PVC sleeve.
Power Film Dc Applications / Dc Link Capacitors / Large Cylindrical
Type 947D series uses the most advanced metalized film technology for long life and high reliability in DC Link applications. This series combines high capacitance and very high ripple current capability needed for today’s inverter designs for wind, solar, fuel cells, UPS systems and more.
250µF Film Capacitor 230V 1200V (1.2kV) Polypropylene (PP), Metallized Radial, Can
Polypropylene, High Energy Density, DC Link Capacitors 250µF 1200V
CAP FILM 250UF 10% 1.2KVDC RAD
| Cornell Dubilier | Richardson RFPD | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 947D251K122BEMSN | 947D251K122BEMSN | 947D251K122BEMSN-ND | 2002-947D251K122BEMSN | 947D251K122BEMSN |
| Product Name | Film Paper Film Capacitors | Film Capacitor | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -45 to 85 C (-49 to 185 F) | -45 to 85 C (-49 to 185 F) | -45 to 85 C (-49 to 185 F) | -45 to 85 C (-49 to 185 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 250 microF | 250 microF | 250 microF | 250 microF | 250 microF |