The 947C601K801CCMS is a polypropylene DC link capacitor designed for high-current inverter applications, with a capacitance of 600 µF, a rated voltage of 800 Vdc, and a maximum RMS current of 58 A. It features a cylindrical aluminum case with a black PVC sleeve, measuring 90 mm in diameter and 145 mm in height, and uses M5 threaded terminals. The capacitor has an ESR of 3.1 mΩ, an ESL of 49 nH, and operates within a temperature range of -40 °C to 85 °C. It meets IEC 61071 and IEC 61881 standards, with a thermal resistance of 2.2 °C/W from case to ambient and a mass of 1.2 kg.
Power Film Dc Applications / Dc Link Capacitors / Large Cylindrical
600µF Film Capacitor 230V 800V Polypropylene (PP), Metallized Radial, Can
Type 947C High Capacitance, High Current, DC Link Capacitors. Type 947C series uses the most advanced metallized fi lm technology for long life, high reliability in DC Link applications. This series delivers high capacitance, high voltage and high ripple current handling capabilities required for inverters used in wind, solar, fuel cell applications and more.
Polypropylene, DC Link Capacitors 600µF 800V
CAP FILM 600UF 10% 800VDC RADIAL
| Cornell Dubilier | DigiKey | Richardson RFPD | New Yorker Electronics Co., Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 947C601K801CCMS | 338-1402-ND | 947C601K801CCMS | 2002-947C601K801CCMS | 947C601K801CCMS |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitor | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Heavy Duty / Electric Power Capacitors | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 600 microF | 600 microF | 600 microF | 600 microF | 600 microF |