The Type 947D series comprises polypropylene film DC link capacitors designed for high current and high capacitance applications in inverters for wind, solar, fuel cells, and UPS systems. The part 947D701K112DGRSN is a variant with a capacitance of 700 µF, a rated voltage of 1100 Vdc, a diameter of 116 mm, a height of 126 mm, and an M8 stud terminal with a 50 mm spacing. It features an aluminum can case, dry resin meeting UL94V-0, and tin-plated brass terminals. The capacitor supports a maximum rms current of 89 A, has an ESR of 1.5 mΩ, an ESL of 55 nH, and operates within an ambient temperature range of -45 °C to 85 °C. It meets IEC 61071 standards and has a life expectancy of 350,000 hours at 60 °C under rated voltage. The mounting configuration uses a stud base with a maximum torque of 10 Nm.
Power Film Dc Applications / Dc Link Capacitors / Large Cylindrical
Polypropylene, High Energy Density, DC Link Capacitors 700µF 1100V
Type 947D series uses the most advanced metalized film technology for long life and high reliability in DC Link applications. This series combines high capacitance and very high ripple current capability needed for today’s inverter designs for wind, solar, fuel cells, UPS systems and more.
700µF Film Capacitor 230V 1100V (1.1kV) Polypropylene (PP), Metallized Radial, Can
CAP FILM 700UF 10% 1.1KVDC RAD
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Richardson RFPD | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 947D701K112DGRSN | 2002-947D701K112DGRSN | 947D701K112DGRSN | 947D701K112DGRSN-ND | 947D701K112DGRSN |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitor | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -45 to 85 C (-49 to 185 F) | -45 to 85 C (-49 to 185 F) | -45 to 85 C (-49 to 185 F) | -45 to 85 C (-49 to 185 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 700 microF | 700 microF | 700 microF | 700 microF | 700 microF |