The 947D631K102BJMSN is a polypropylene DC link capacitor in an aluminum can, designed for high current and high capacitance applications such as wind, solar, and UPS inverters. It has a capacitance of 630 µF, a rated voltage of 1000 Vdc, a diameter of 90 mm, a height of 150 mm, and uses an M8 stud terminal with a 45 mm lead spacing. The case is filled with dry resin meeting UL94V-0, and the operating temperature range is -45 °C to 85 °C. It complies with IEC 61071 and has a maximum rms current rating of 65 A, an ESR of 2.2 mΩ, and an ESL of 53 nH. Its thermal resistance is 1.1 °C/W for case-to-ambient and 2.2 °C/W for core-to-case, with a mass of 1.0 kg.
Power Film Dc Applications / Dc Link Capacitors / Large Cylindrical
630µF Film Capacitor 230V 1000V (1kV) Polypropylene (PP), Metallized Radial, Can
Type 947D series uses the most advanced metalized film technology for long life and high reliability in DC Link applications. This series combines high capacitance and very high ripple current capability needed for today’s inverter designs for wind, solar, fuel cells, UPS systems and more.
Polypropylene, High Energy Density, DC Link Capacitors 630µF 1000V
CAP FILM 630UF 10% 1KVDC RADIAL
| Cornell Dubilier | DigiKey | Richardson RFPD | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 947D631K102BJMSN | 947D631K102BJMSN-ND | 947D631K102BJMSN | 2002-947D631K102BJMSN | 947D631K102BJMSN |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitor | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -45 to 85 C (-49 to 185 F) | -45 to 85 C (-49 to 185 F) | -45 to 85 C (-49 to 185 F) | -45 to 85 C (-49 to 185 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 630 microF | 630 microF | 630 microF | 630 microF | 630 microF |