The 947D112K901DGRSN is a polypropylene DC link capacitor designed for high current and high capacitance in inverter applications such as wind, solar, and UPS systems. It has a capacitance of 1100 µF with a tolerance of ±10%, a rated DC voltage of 900 V, and operates within an ambient temperature range of -45 °C to 85 °C. The capacitor is housed in an aluminum can with a diameter of 116 mm, a height of 126 mm, and uses an M8 stud terminal with a 50 mm spacing. It features a dry resin case rated UL94V-0 and meets IEC 61071 standards. The part has a maximum RMS current of 98 A, an ESR of 1.3 mΩ, an ESL of 55 nH, a thermal resistance from case-to-ambient of 1.8 °C/W, and a mass of 1.5 kg.
Power Film Dc Applications / Dc Link Capacitors / Large Cylindrical
1100µF Film Capacitor 230V 900V Polypropylene (PP), Metallized Radial, Can
Type 947D series uses the most advanced metalized film technology for long life and high reliability in DC Link applications. This series combines high capacitance and very high ripple current capability needed for today’s inverter designs for wind, solar, fuel cells, UPS systems and more.
Polypropylene, High Energy Density, DC Link Capacitors 1100µF 900V
CAP FILM 1100UF 10% 900VDC RAD
| Cornell Dubilier | DigiKey | Richardson RFPD | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 947D112K901DGRSN | 947D112K901DGRSN-ND | 947D112K901DGRSN | 2002-947D112K901DGRSN | 947D112K901DGRSN |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitor | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -45 to 85 C (-49 to 185 F) | -45 to 85 C (-49 to 185 F) | -45 to 85 C (-49 to 185 F) | -45 to 85 C (-49 to 185 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 1100 microF | 1100 microF | 1100 microF | 1100 microF | 1100 microF |