The 947D571K122DGRSN is a polypropylene DC link capacitor in an aluminum can case, designed for high current and high capacitance in inverter applications such as wind, solar, and UPS systems. It has a capacitance of 570 µF, a rated DC voltage of 1200 V, and a maximum ripple current of 85 A at 55 °C. The capacitor measures 116 mm in diameter and 126 mm in height, with a terminal spacing of 50 mm and a stud mount (M8 x 16mm, 10 Nm max torque). Thermal resistance is 0.9 °C/W for case-to-ambient and 1.8 °C/W for case-to-core. It is rated for an operating temperature range of -45 °C to 85 °C, has a mass of 1.5 kg, meets IEC 61071 standards, and uses UL94V-0 dry resin for insulation. The case is sealed with a plastic insulator cap and tin-plated brass terminals.
Power Film Dc Applications / Dc Link Capacitors / Large Cylindrical
570µF Film Capacitor 230V 1200V (1.2kV) Polypropylene (PP), Metallized Radial, Can
Polypropylene, High Energy Density, DC Link Capacitors 570µF 1200V
Type 947D series uses the most advanced metalized film technology for long life and high reliability in DC Link applications. This series combines high capacitance and very high ripple current capability needed for today’s inverter designs for wind, solar, fuel cells, UPS systems and more.
CAP FILM 570UF 10% 1.2KVDC RAD
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 947D571K122DGRSN | 947D571K122DGRSN-ND | 2002-947D571K122DGRSN | 947D571K122DGRSN | 947D571K122DGRSN |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitor | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -45 to 85 C (-49 to 185 F) | -45 to 85 C (-49 to 185 F) | -45 to 85 C (-49 to 185 F) | -45 to 85 C (-49 to 185 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 570 microF | 570 microF | 570 microF | 570 microF | 570 microF |